IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1666.1/D5, Dec 2015
IEEE Approved Draft SystemC Analog/Mixed-Signal (AMS) extensions Language Reference Manual
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page(s): | 1 - 234 |
| ISBN (Online): | 978-1-5044-0708-3 |
Standard:
The SystemC Analog/Mixed-Signal (AMS) extensions are defined in this standard. SystemC AMS is an ANSI standard C++ class library for electronic system-level design and modeling for use by system... View More
Document History
April 6, 2016
IEEE Standard for Standard SystemC(R) Analog/Mixed-Signal Extensions Language Reference Manual
The SystemC(R) Analog/Mixed-Signal (AMS) extensions are defined in this standard. SystemC AMS is an ANSI standard C++ class library for electronic system-level design and modeling for use by system...
January 1, 2015
IEEE Draft SystemC Analog/Mixed-Signal (AMS) extensions Language Reference Manual
The SystemC Analog/Mixed-Signal (AMS) extensions are defined in this standard. SystemC AMS is an ANSI standard C++ class library for electronic system-level design and modeling for use by system...
P1666.1/D5, Dec 2015
January 1, 2015
IEEE Approved Draft SystemC Analog/Mixed-Signal (AMS) extensions Language Reference Manual
The SystemC Analog/Mixed-Signal (AMS) extensions are defined in this standard. SystemC AMS is an ANSI standard C++ class library for electronic system-level design and modeling for use by system...