IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1815.1/D8.00, Sept 2015
IEEE Approved Draft Standard for Exchanging Information between networks Implementing IEC 61850 and IEEE Std 1815(TM) (Distributed Network Protocol - DNP3)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page(s): | 1 - 356 |
| ISBN (Electronic): | 978-1-5044-0028-2 |
Standard:
The objective of this Standard is to document and make available requirements for exchanging data between IEEE Std(TM) 1815 and IEC 61850 protocols using a gateway. While a primary focus of this... View More
Document History
December 16, 2016
IEEE Approved Draft Standard for Exchanging Information between Networks Implementing IEC 61850 and IEEE Std 1815(TM) (Distributed Network Protocol - DNP3) - Corrigendum 1
The editing instructions for this corrigendum are to insert a diagram as Figure 52 in the place where it is 19 currently missing from the approved but unpublished document in Clause 8.11.6.1.6 (NOTE:...
December 16, 2016
IEEE Standard for Exchanging Information Between Networks Implementing IEC 61850 and IEEE Std 1815(TM) [Distributed Network Protocol (DNP3)]
This document specifies the standard approach for mapping between IEEE Std 1815™ [Distributed Network Protocol (DNP3)] and IEC 61850 (Communications Networks and Systems for Power Utility...
July 20, 2016
IEEE Approved Draft Standard for Exchanging Information between Networks Implementing IEC 61850 and IEEE Std 1815(TM) (Distributed Network Protocol - DNP3) - Corrigendum 1
The editing instructions for this corrigendum are to insert a diagram as Figure 52 in the place where it is 19 currently missing from the approved but unpublished document in Clause 8.11.6.1.6 (NOTE:...
October 8, 2015
IEEE Unapproved Draft Standard for Exchanging Information between networks Implementing IEC 61850 and IEEE Std 1815(TM) (Distributed Network Protocol - DNP3)
The objective of this Standard is to document and make available requirements for exchanging data between IEEE Std 1815 and IEC 61850 protocols using a gateway. While a primary focus of this Standard...
September 29, 2015
IEEE Unapproved Draft Standard for Exchanging Information between networks Implementing IEC 61850 and IEEE Std 1815(TM)(Distributed Network Protocol - DNP3)
The objective of this Standard is to document and make available requirements for exchanging data between IEEE Std 1815 and IEC 61850 protocols using a gateway. While a primary focus of this Standard...
P1815.1/D8.00, Sept 2015
January 1, 2015
IEEE Approved Draft Standard for Exchanging Information between networks Implementing IEC 61850 and IEEE Std 1815(TM) (Distributed Network Protocol - DNP3)
The objective of this Standard is to document and make available requirements for exchanging data between IEEE Std(TM) 1815 and IEC 61850 protocols using a gateway. While a primary focus of this...
January 1, 2012
IEEE Draft Standard for Exchanging Information Between Networks Implementing IEC 61850 and IEEE Std 1815 (Distributed Network Protocol - DNP3)
This document specifies the standard approach for mapping between IEEE Std 1815 (Distributed Network Protocol (DNP3)) and IEC 61850 (Communications Networks and Systems for Power Utility Automation)....