IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.3bw/D3.3, Aug 2015
IEEE Approved Draft Standard for Ethernet Amendment: Physical Layer Specifications and Management Parameters for 100 Mb/s Operation over a Single Balanced Twisted Pair Cable (100BASE-T1)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page(s): | 1 - 49 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Physical layer): | 35.100.10 |
| ISBN (Online): | 978-1-5044-0061-9 |
Standard:
This amendment to IEEE 802.3 Standard for Ethernet defines the 100BASE-T1 Physical Layer (PHY) specifications and management parameters for point-to-point full duplex 100 Mb/s operation over... View More
Document History
P802.3bw/D3.3, Aug 2015
January 1, 2015
IEEE Approved Draft Standard for Ethernet Amendment: Physical Layer Specifications and Management Parameters for 100 Mb/s Operation over a Single Balanced Twisted Pair Cable (100BASE-T1)
This amendment to IEEE 802.3 Standard for Ethernet defines the 100BASE-T1 Physical Layer (PHY) specifications and management parameters for point-to-point full duplex 100 Mb/s operation over single...