IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.113/D8.0. Aug 2015
IEEE Draft Guide for Protective Relay Applications to Transmission Lines
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page(s): | 1 - 193 |
| ICS Code (Relays): | 29.120.70 |
| ISBN (Online): | 978-0-7381-9882-8 |
Standard:
Information on the concepts of protection of ac transmission 1ines is presented in this guide. Applications of the concepts to accepted transmission line protection schemes are presented as well.... View More
Document History
June 30, 2016
IEEE Guide for Protective Relay Applications to Transmission Lines
Information on the concepts of protection of ac transmission lines is presented in this guide. Applications of the concepts to accepted transmission line-protection schemes are also presented. Many...
January 1, 2016
IEEE Approved Draft Guide for Protective Relay Applications to Transmission Lines
Information on the concepts of protection of ac transmission 1ines is presented in this guide. Applications of the concepts to accepted transmission line protection schemes are presented as well....
PC37.113/D8.0. Aug 2015
January 1, 2015
IEEE Draft Guide for Protective Relay Applications to Transmission Lines
Information on the concepts of protection of ac transmission 1ines is presented in this guide. Applications of the concepts to accepted transmission line protection schemes are presented as well....
August 18, 2014
IEEE Draft Guide for Protective Relay Applications to Transmission Lines
Information on the concepts of protection of ac transmission 1ines is presented in this guide. Applications of the concepts to accepted transmission line protection schemes are presented as well....
February 10, 2011
IEEE Draft Guide for Protective Relay Applications to Transmission Lines
Information on the concepts of protection of ac transmission lines is presented in this guide. Applications of the concepts to accepted transmission line protection schemes are presented as well....
February 29, 2000
IEEE Guide for Protective Relay Applications to Transmission Lines
This newly developed guide compiles information on the application considerations ofprotective relays to ac transmission lines. The guide describes accepted transmission lineprotection schemes and...