IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.130/D5 May, 2015
IEEE Approved Draft Guide for the Use of Dissolved Gas Analysis Applied to Factory Temperature Rise Tests for the Evaluation of Mineral Oil-Immersed Transformers and Reactors
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page(s): | 1 - 19 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Online): | 978-0-7381-9758-6 |
Standard:
This guide is intended for the application of dissolved gas analysis (DGA) techniques on oil-immersed transformers and reactors applied during factory temperature rise tests. It contains... View More
Document History
February 19, 2016
IEEE Guide for the Use of Dissolved Gas Analysis Applied to Factory Temperature Rise Tests for the Evaluation of Mineral Oil-Immersed Transformers and Reactors
This guide is intended for the application of dissolved gas analysis (DGA) techniques on oil-immersed transformers and reactors applied during factory temperature rise tests. It contains recommended...
PC57.130/D5 May, 2015
January 1, 2015
IEEE Approved Draft Guide for the Use of Dissolved Gas Analysis Applied to Factory Temperature Rise Tests for the Evaluation of Mineral Oil-Immersed Transformers and Reactors
This guide is intended for the application of dissolved gas analysis (DGA) techniques on oil-immersed transformers and reactors applied during factory temperature rise tests. It contains recommended...
June 5, 2014
IEEE Draft Guide for the Use of Dissolved Gas Analysis Applied to Factory Temperature Rise Tests for the Evaluation of Mineral Oil-Immersed Transformers and Reactors
This guide is intended for the application of dissolved gas analysis (DGA) techniques on oil-immersed transformers and reactors applied during factory temperature rise tests. It contains recommended...
January 1, 2006
Unapproved IEEE Trial-Use Guide for the Use of Dissolved Gas Analysis During Factory Temeprature Rise Tests for the Evaluation of Oil-Immersed Transformers and Reactors
This trial-use guide consists of general recommendations for evaluation procedures and acceptance criteria for gases generated in oil- filled transformers and reactos during factory temperature rise...
January 1, 2004
Unapproved IEEE Trial-Use Guide for the Use of Dissolved Gas Analysis During Factory Temeprature Rise Tests for the Evaluation of Oil-Immersed Transformers and Reactors (Superseded by Pc57.130_D17)
This trial-use guide consists of general recommendations for evaluation procedures and acceptance criteria for gases generated in oil- filled transformers and reactos during factory temperature rise...