IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.12.34/D8, Feb 2015
IEEE Draft Standard for Requirements for Pad-Mounted, Compartmental Type, Self Cooled, Three Phase Distribution Transformers, 10 MVA and Smaller; High Voltage, 34.5kV Nominal System Voltage and Below; Low Voltage, 15kV Nominal System Voltage and Below
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 June 2015 |
| Status: | active |
| Page(s): | 1 - 43 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Online): | 978-0-7381-9585-8 |
Standard:
Certain electrical, dimensional, and mechanical characteristics are set forth as well ascertain safety features of three-phase, 60 Hz., mineral-oil-immersed
Document History
October 31, 2015
IEEE Approved Draft Standard for Requirements for Pad-Mounted, Compartmental Type, Self Cooled, Three Phase Distribution Transformers, 10 MVA and Smaller; High Voltage, 34.5kV Nominal System Voltage and Below; Low Voltage, 15kV Nominal System Voltage and Below
Certain electrical, dimensional, and mechanical characteristics are set forth as well ascertain safety features of three-phase, 60 Hz., mineral-oil-immersed, self-cooled,...
October 27, 2015
IEEE Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 10 MVA and Smaller; High-Voltage, 34.5 kV Nominal System Voltage and Below; Low-Voltage, 15 kV Nominal System Voltage and Below
Certain electrical, dimensional, and mechanical characteristics are set forth as well as certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled, pad-mounted, compartmental-type...
October 27, 2015
IEEE Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 10 MVA and Smaller; High-Voltage, 34.5 kV Nominal System Voltage and Below; Low-Voltage, 15 kV Nominal System Voltage and Below - Redline
Certain electrical, dimensional, and mechanical characteristics are set forth as well as certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled, pad-mounted, compartmental-type...
PC57.12.34/D8, Feb 2015
June 9, 2015
IEEE Draft Standard for Requirements for Pad-Mounted, Compartmental Type, Self Cooled, Three Phase Distribution Transformers, 10 MVA and Smaller; High Voltage, 34.5kV Nominal System Voltage and Below; Low Voltage, 15kV Nominal System Voltage and Below
Certain electrical, dimensional, and mechanical characteristics are set forth as well ascertain safety features of three-phase, 60 Hz., mineral-oil-immersed, self-cooled,...
March 11, 2010
IEEE Standard for Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 5 MVA and Smaller; High Voltage, 34.5 kV Nominal System Voltage and Below; Low Voltage, 15 kV Nominal System Voltage and Below
Certain electrical, dimensional, and mechanical characteristics are set forth as well as certain safety features of three-phase, 60 Hz, mineral-oil-immersed, self-cooled, pad-mounted,...
March 11, 2010
IEEE Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 5 MVA and Smaller; High Voltage, 34.5 kV Nominal System Voltage and Below; Low Voltage, 15 kV Nominal System Voltage & Below
Certain electrical, dimensional, and mechanical characteristics are set forth as well as certain safety features of three-phase, 60 Hz, mineral-oil-immersed, self-cooled, pad-mounted,...
January 1, 2009
IEEE Draft Standard for Requirements for Pad-Mounted, Compartmental Type, Self Cooled, Three Phase Distribution Transformers, 5 MVA and Smaller; High Voltage, 34.5 kV Nominal System Voltage and Below; Low Voltage, 15 kV Nominal System Voltage and Below
Certain electrical, dimensional, and mechanical characteristics are set forth as well as certain safety features of three-phase, 60 Hz., mineral-oil-immersed, self-cooled, pad-mounted,...
January 1, 2009
Draft Standard for Requirements for Pad-Mounted, Compartmental Type, Self Cooled, Three Phase Distribution Transformers, 5 MVA and Smaller; High Voltage, 34.5 kV Nominal System Voltage and Below; Low Voltage, 15 kV Nominal System Voltage and Below
Certain electrical, dimensional, and mechanical characteristics are set forth as well as certain safety features of three-phase, 60 Hz., mineral-oil-immersed, self-cooled, pad-mounted,...
March 8, 2005
Standard for Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase DistributionTransformers, 2500 kVA and Smaller: High-Voltage, 34 500GrdY/19 920 Volts and Below; Low Voltage, 480 Volts and Below
Certain electrical, dimensional, and mechanical characteristics are set forth as well as certain safety features of three-phase, 60 Hz., mineral-oil-immersed, self-cooled, pad-mounted,...