IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.13/D10, Dec 2014
IEEE Draft Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 5 September 2014 |
| Status: | active |
| Page(s): | 1 - 42 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ISBN (Online): | 978-0-7381-8246-9 |
Standard:
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum... View More
Document History
December 30, 2015
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum...
December 30, 2015
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures - Redline
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum...
October 8, 2015
IEEE Draft Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum...
January 1, 2015
IEEE Approved Draft Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum...
PC37.13/D10, Dec 2014
September 5, 2014
IEEE Draft Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum...
August 6, 2011
IEEE Draft Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures Amendment 1: Increase of Voltages to 1000 V AC and Below
This amendment addresses the addition of the maximum voltages of 1058 V, 730 V and nominal voltages of 1000 V, 690 V respectively. Updates are made with respect to the dielectric test voltages.
March 20, 2009
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or draw-out type of two-, three-, or four-pole construction, with one or more rated maximum...
March 20, 2009
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or draw-out type of two-, three-, or four-pole construction, with one or more rated maximum...
March 20, 2009
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures - Redline
The following enclosed low-voltage ac power circuit breakers are covered in this standard: a) stationary or draw-out type of two-, three-, or four-pole construction, with one or more rated maximum...
January 1, 2009
IEEE Draft Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard covers enclosed low-voltage ac power circuit breakers of the stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum voltages of 635 V (600...
January 1, 2008
IEEE Draft Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures (Revision of C37.13-2006)
This standard covers enclosed low-voltage ac power circuit breakers of the stationary or drawout type of two-, three-, or four-pole construction, with one or more rated maximum voltages of 635 V (600...
May 21, 1991
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard covers enclosed low-voltage AC power circuit breakers of the stationary or draw-out type of two- or three-pole construction, with one or more rated maximum voltages of 635 V (600 V for...
May 21, 1991
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures
This standard covers enclosed low-voltage AC power circuit breakers of the stationary or draw-out type of two- or three-pole construction, with one or more rated maximum voltages of 635 V (600 V for...
January 1, 1981
IEEE Standard for Low-Voltage AC Power Circuit Breakers Used in Enclosures - ANSI/IEEE C37.13-1981
This standard covers enclosed low-voltage AC power circuit breakers, as follows: (1) stationary or draw-out type of two or three-pole construction, with one or more rated maximum voltages of 635 V...
August 9, 1973
American National Standard for Low-Voltage AC power Circuit Breakers used in Enclosures
A description is not available for this item.
January 12, 1963
American Standard - Low Voltage AC Power Circuit Breakers (600-Volt Insulation Class)
This standard applies to all low-voltage power circuit breakers of the 600-volt insulation class capable of interrupting short-circuit currents in excess of 10,000 amp (amperes) for use with ac...