IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1823/D2.2, Oct 2014
IEEE Draft Standard for a Universal Power Adapter for Mobile Devices
active unapproved draft
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 25 October 2014 |
| Status: | active unapproved draft |
| Page(s): | 1 - 117 |
| ISBN (Online): | 978-0-7381-9393-9 |
Standard:
The Universal Power Adapter for Mobile Devices (UPAMD) standard defines a power delivery connection between a power adapter and a power using device greater than 10 W and up to, but less than 240... View More
Document History
May 15, 2015
IEEE Approved Draft Standard for a Universal Power Adapter for Mobile Devices
The Universal Power Adapter for Mobile Devices (UPAMD) standard defines a power delivery connection between a power adapter and a power using device greater than 10 W and up to, but less than 240 W....
May 15, 2015
IEEE Standard for Universal Power Adapter for Mobile Devices
A power delivery connection between a power adapter and a power using device greater than 10 W and up to, but less than 240 W, is defined in this standard. A communications link between the power...
P1823/D2.2, Oct 2014
October 25, 2014
IEEE Draft Standard for a Universal Power Adapter for Mobile Devices
The Universal Power Adapter for Mobile Devices (UPAMD) standard defines a power delivery connection between a power adapter and a power using device greater than 10 W and up to, but less than 240 W....
October 25, 2014
IEEE Draft Standard for a Universal Power Adapter for Mobile Devices
The Universal Power Adapter for Mobile Devices (UPAMD) standard defines a power delivery connection between a power adapter and a power using device greater than 10 W and up to, but less than 240 W....