IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.1AX-REV/D4.54, Oct 2014
IEEE Draft Standard for Local and Metropolitan Area Networks--Link Aggregation
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 17 October 2014 |
| Status: | inactive |
| Page(s): | 1 - 333 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 978-0-7381-9386-1 |
Standard:
Link Aggregation allows parallel full duplex point-to-point links to be used as if they werea single link, and also supports the use of multiple links as a resilient load sharing... View More
Document History
January 30, 2020
IEEE Approved Draft Standard for Local and Metropolitan Area Networks -- Link Aggregation
Link Aggregation allows parallel point-to-point links to be used as if they were a single link and also supports the use of multiple links as a resilient load-sharing interconnect between multiple...
August 24, 2019
IEEE Draft Standard for Local and Metropolitan Area Networks -- Link Aggregation
Link Aggregation allows parallel point-to-point links to be used as if they were a single link, and also supports the use of multiple links as a resilient load sharing interconnect between multiple...
May 25, 2019
IEEE Draft Standard for Local and Metropolitan Area Networks -- Link Aggregation
Link Aggregation allows parallel point-to-point links to be used as if they were a single link, and also supports the use of multiple links as a resilient load sharing interconnect between multiple...
March 28, 2017
IEEE Standard for Local and metropolitan area networks-- Link Aggregation--Corrigendum 1:Technical and editorial corrections
Technical and editorial corrections are provided in this corrigendum to IEEE Std 802.1AX-2014.
January 1, 2017
IEEE Approved Draft Standard for Local and Metropolitan Area Networks - Link Aggregation - Corrigendum 1: Technical and Editorial Corrections
This corrigendum to IEEE Std 802.1AX-2014 provides technical and editorial corrections.
February 1, 2016
ISO/IEC/IEEE International Standard - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements Part 1AX--Link Aggregation
MAC-independent Link Aggregation capability and general information relevant to specific MAC types are defined in this standard. Link Aggregation allows parallel full-duplex point-to-point links to...
January 1, 2016
IEEE Draft Standard for Local and Metropolitan Area Networks - Link Aggregation - Corrigendum 1: Technical and Editorial Corrections
This corrigendum to IEEE Std 802.1AX-2014 provides technical and editorial corrections.
January 1, 2016
IEEE Draft Standard for Local and Metropolitan Area Networks - Link Aggregation - Corrigendum 1: Technical and Editorial Corrections
This corrigendum to IEEE Std 802.1AX-2014 provides technical and editorial corrections.
December 24, 2015
IEEE Standard for Local and metropolitan area networks -- Link Aggregation
MAC-independent Link Aggregation capability and general information relevant to specific MAC types are defined in this standard. Link Aggregation allows parallel full-duplex point-to-point links to...
December 24, 2015
IEEE Standard for Local and metropolitan area networks -- Link Aggregation
MAC-independent Link Aggregation capability and general information relevant to specific MAC types are defined in this standard. Link Aggregation allows parallel full-duplex point-to-point links to...
December 24, 2014
IEEE Standard for Local and metropolitan area networks -- Link Aggregation
MAC-independent Link Aggregation capability and general information relevant to specific MAC types are defined in this standard. Link Aggregation allows parallel full-duplex point-to-point links to...
P802.1AX-REV/D4.54, Oct 2014
October 17, 2014
IEEE Draft Standard for Local and Metropolitan Area Networks--Link Aggregation
Link Aggregation allows parallel full duplex point-to-point links to be used as if they werea single link, and also supports the use of multiple links as a resilient load sharing interconnectbetween...
September 18, 2014
IEEE Draft Standard for Local and Metropolitan Area Networks--Link Aggregation
Link Aggregation allows parallel full duplex point-to-point links to be used as if they werea single link, and also supports the use of multiple links as a resilient load sharing interconnectbetween...
July 25, 2014
IEEE Draft Standard for Local and metropolitan area networks--Link Aggregation
Link Aggregation allows parallel full duplex point-to-point links to be used as if they werea single link, and also supports the use of multiple links as a resilient load sharing interconnectbetween...
April 5, 2014
IEEE Draft Standard for Local and metropolitan area networks--Link Aggregation
Link Aggregation allows parallel full duplex point-to-point links to be used as if they werea single link, and also supports the use of multiple links as a resilient load sharing interconnectbetween...
May 25, 2012
IEEE Standard for Local and metropolitan area networks--Link Aggregation Amendment 1: Protocol Addressing
Link Aggregation allows one or more links to be aggregated together to form a Link Aggregation Group, such that a Media Access Control (MAC) Client can treat the Link Aggregation Group as if it were...
April 3, 2012
IEEE Approved Draft Standard for Local and metropolitan area networks--Link Aggregation Amendment: Protocol Addressing
Link Aggregation allows one or more links to be aggregated together to form a Link Aggregation Group, such that a Media Access Control (MAC) Client can treat the Link Aggregation Group as if it were...
November 23, 2011
IEEE Draft Standard for Local and metropolitan area networks--Link Aggregation Amendment: Protocol Addressing
Link Aggregation allows one or more links to be aggregated together to form a Link Aggregation Group, such that a Media Access Control (MAC) Client can treat the Link Aggregation Group as if it were...
November 3, 2008
IEEE Standard for Local and metropolitan area networks--Link Aggregation
Link Aggregation allows one or more links to be aggregated together to form a Link Aggregation Group, such that a Media Access Control (MAC) Client can treat the Link Aggregation Group as if it were...
January 1, 2008
IEEE Draft Standard for Local and Metropolitan Area Networks Link Aggregation
Link Aggregation allows one or more links to be aggregated together to form a Link Aggregation Group, such that a Media Access Control (MAC) Client can treat the Link Aggregation Group as if it were...
January 1, 2007
IEEE Draft Standard for Local and Metropolitan Area Networks Link Aggregation
A description is not available for this item.