IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.637/D6.2. Mar 2014
IEEE Draft Guide for the Reclamation of Mineral Insulating Oil and Criteria for Its Use
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 June 2014 |
| Status: | active |
| Page(s): | 1 - 34 |
| ICS Code (Insulating oils): | 29.040.10 |
| ISBN (Online): | 978-0-7381-9180-5 |
Standard:
This guide covers mineral insulating oil commonly defined as transformer oil; definition and description of reclaiming procedures; the test methods used to evaluate the progress and end point of... View More
Document History
November 20, 2015
IEEE Approved Draft Guide for the Reclamation of Mineral Insulating Oil and Criteria for Its Use
This guide covers mineral insulating oil commonly defined as transformer oil; definition and description of reclaiming procedures; the test methods used to evaluate the progress and end point of the...
November 20, 2015
IEEE Guide for the Reclamation of Mineral Insulating Oil and Criteria for Its Use
Covered in this guide are: mineral insulating oil commonly defined as transformer oil; definitions and descriptions of reclaiming procedures; the test methods used to evaluate the progress and end...
November 20, 2015
IEEE Guide for the Reclamation of Mineral Insulating Oil and Criteria for Its Use - Redline
Covered in this guide are: mineral insulating oil commonly defined as transformer oil; definitions and descriptions of reclaiming procedures; the test methods used to evaluate the progress and end...
PC57.637/D6.2. Mar 2014
June 9, 2014
IEEE Draft Guide for the Reclamation of Mineral Insulating Oil and Criteria for Its Use
This guide covers mineral insulating oil commonly defined as transformer oil; definition and description of reclaiming procedures; the test methods used to evaluate the progress and end point of the...
January 12, 1985
IEEE Guide for the Reclamation of Insulating Oil and Criteria for Its Use
Detailed procedures are provided for reclaiming used mineral insulating oils (transformer oils) by chemical and mechanical means to make them suitable for reuse as insulating fluids. Reclamation...