IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.26
IEEE Draft Guide for Methods of Power-Factor Measurement for Low-Voltage (1000 V ac or lower) Inductive Test Circuits
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 June 2014 |
| Status: | inactive |
| Page(s): | 1 - 18 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ISBN (Online): | 978-0-7381-9122-5 |
Standard:
This guide provides methods for determining the value of power factor for inductive low-voltage (1000 volts ac and below) test circuits. These methods are used in determining power factor during... View More
Document History
October 3, 2014
IEEE Guide for Methods of Power-Factor Measurement for Low-Voltage (1000 V AC or lower) Inductive Test Circuits
Methods for determining the value of the power factor for inductive low-voltage (1000 V ac and lower) test circuits are provided. These methods are used in determining the power factor during...
October 3, 2014
IEEE Guide for Methods of Power-Factor Measurement for Low-Voltage (1000 V AC or lower) Inductive Test Circuits
Methods for determining the value of the power factor for inductive low-voltage (1000 V ac and lower) test circuits are provided. These methods are used in determining the power factor during...
October 3, 2014
IEEE Guide for Methods of Power-Factor Measurement for Low-Voltage (1000 V AC or lower) Inductive Test Circuits - Redline
Methods for determining the value of the power factor for inductive low-voltage (1000 V ac and lower) test circuits are provided. These methods are used in determining the power factor during...
PC37.26
June 10, 2014
IEEE Draft Guide for Methods of Power-Factor Measurement for Low-Voltage (1000 V ac or lower) Inductive Test Circuits
This guide provides methods for determining the value of power factor for inductive low-voltage (1000 volts ac and below) test circuits. These methods are used in determining power factor during...
February 26, 2004
IEEE Guide for Methods of Power-Factor Measurement for Low-Voltage Inductive Test Circuits
This guide provides methods for determining the value of power factor for inductive low-voltage (1000 volts ac and below) test circuits. These methods are used in determining power factor during...
June 21, 1972
IEEE Standard Guide for Methods of Power-Factor Measurement for Low-Voltage Inductive Test Circuits
Methods used to measure the power factor in low-voltage test circuits are covered. Since the power factor measurement for high-capacity test circuits is particularly difficult, and different methods...