IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1862/D6-3, Sept 2013
IEEE Draft Recommended Practice for Overvoltage and Insulation Coordination of Transmission Systems at 1000kV AC and Above
archived unapproved draft
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 20 February 2014 |
| Status: | archived unapproved draft |
| Page(s): | 1 - 63 |
| ISBN (Online): | 978-0-7381-8786-0 |
Standard:
This recommended practice specifies the procedure for selection of insulation levels of UHV AC transmission lines and substations. It also specifies reliability criterion under switching... View More
Document History
July 18, 2014
IEEE Recommended Practice for Overvoltage and Insulation Coordination of Transmission Systems at 1000 kV AC and Above
This recommended practice specifies the procedure for selection of insulation levels of UHV AC transmission lines and substations. It also specifies reliability criterion under switching overvoltage...
July 18, 2014
IEEE Recommended Practice for Overvoltage and Insulation Coordination of Transmission Systems at 1000 kV AC and Above
This recommended practice specifies the procedure for selection of insulation levels of UHV AC transmission lines and substations. It also specifies reliability criterion under switching overvoltage...
P1862/D6-3, Sept 2013
February 20, 2014
IEEE Draft Recommended Practice for Overvoltage and Insulation Coordination of Transmission Systems at 1000kV AC and Above
This recommended practice specifies the procedure for selection of insulation levels of UHV AC transmission lines and substations. It also specifies reliability criterion under switching overvoltage...
November 7, 2013
IEEE Draft Recommended Practice for Overvoltage and Insulation Coordination of Transmission Systems at 1000kV AC and Above
This recommended practice specifies the procedure for selection of insulation levels of UHV AC transmission lines and substations. It also specifies reliability criterion under switching overvoltage...