IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.122.6/D8, Mar 2013
IEEE Draft Recommended Practice for the Interface of New Gas-Insulated Equipment in Existing Gas-Insulated Substations Rated Above 52kV
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 27 August 2013 |
| Status: | inactive |
| Page(s): | 1 - 31 |
| ICS Code (Insulating gases): | 29.040.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ISBN (Online): | 978-0-7381-8325-1 |
Standard:
Recommendations for the connection of gas-insulated substation to another gas insulated substation of a different make are given. This document IEEE PC37.122.6TM is replacing the document IEEE Std... View More
Document History
January 31, 2014
IEEE Recommended Practice for the Interface of New Gas-Insulated Equipment in Existing Gas-Insulated Substations Rated above 52 kV
Recommendations for the connection of gas-insulated substation to another gas-insulated substation of a different make or design are given. IEEE Std 1416TM is replaced by this recommended practice.
January 31, 2014
IEEE Recommended Practice for the Interface of New Gas-Insulated Equipment in Existing Gas-Insulated Substations Rated above 52 kV - Redline
Recommendations for the connection of gas-insulated substation to another gas-insulated substation of a different make or design are given. IEEE Std 1416TM is replaced by this recommended practice.
PC37.122.6/D8, Mar 2013
August 27, 2013
IEEE Draft Recommended Practice for the Interface of New Gas-Insulated Equipment in Existing Gas-Insulated Substations Rated Above 52kV
Recommendations for the connection of gas-insulated substation to another gas insulated substation of a different make are given. This document IEEE PC37.122.6TM is replacing the document IEEE Std...
August 27, 2013
IEEE Draft Recommended Practice for the Interface of New Gas-Insulated Equipment in Existing Gas-Insulated Substations Rated Above 52kV
Recommendations for the connection of gas-insulated substation to another gas insulated substation of a different make are given. This document IEEE PC37.122.6TM is replacing the document IEEE Std...