IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.1AS-Cor-1/D3.0, Jan 2013
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks - Corrigendum 1: Technical and editorial corrections
inactive
-
Corrigendum to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 23 January 2013 |
| Status: | inactive |
| Page(s): | 1 - 124 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 978-0-7381-8207-0 |
Standard:
This corrigendum to IEEE Std 802.1AS provides technical and editorial corrections.
Document History
January 30, 2020
IEEE Approved Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications
Protocols, procedures, and managed objects for the transport of timing over local area networks are defined in this standard. It includes the transport of synchronized time, the selection of the...
October 10, 2019
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications
This standard defines a protocol and procedures for the transport of timing over local area networks. It includes the transport of synchronized time, the selection of the timing source (i.e., best...
August 21, 2019
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications
This standard defines a protocol and procedures for the transport of timing over local area networks. It includes the transport of synchronized time, the selection of the timing source (i.e., best...
January 25, 2019
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications
This standard defines a protocol and procedures for the transport of timing over local area networks. It includes the transport of synchronized time, the selection of the timing source (i.e., best...
August 20, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications
This standard defines a protocol and procedures for the transport of timing over local area networks. It includes the transport of synchronized time, the selection of the timing source (i.e., best...
January 1, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications
This standard defines a protocol and procedures for the transport of timing over local area networks. It includes the transport of synchronized time, the selection of the timing source (i.e., best...
April 29, 2016
IEEE Standard for Local and metropolitan area networks-- Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks-- Corrigendum 2: Technical and Editorial Corrections
Technical and editorial corrections are provided by this corrigendum to IEEE Std 802.1AS.(The PDF of this standard is available at no charge. "IEEE Get Program" grants public access to view and...
September 10, 2015
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks - Corrigendum 2: Technical and Editorial Corrections
This corrigendum to IEEE Std 802.1AS provides technical and editorial corrections.
January 1, 2015
IEEE Approved Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks - Corrigendum 2: Technical and Editorial Corrections
This corrigendum to IEEE Std 802.1AS provides technical and editorial corrections.
September 10, 2013
IEEE Standard for Local and metropolitan area networks-- Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks-- Corrigendum 1: Technical and Editorial Corrections
This corrigendum to IEEE Std 802.1AS - 2011 corrects minor errors, bugs, ambiguities, and inconsistencies that were missed when the document was balloted. It does not contain new material. (The PDF...
August 27, 2013
IEEE Approved Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks - Corrigendum 1: Technical and editorial corrections
This corrigendum to IEEE Std 802.1AS provides technical and editorial corrections.
P802.1AS-Cor-1/D3.0, Jan 2013
January 23, 2013
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks - Corrigendum 1: Technical and editorial corrections
This corrigendum to IEEE Std 802.1AS provides technical and editorial corrections.
March 30, 2011
IEEE Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard defines a protocol and procedures for the transport of timing over bridged and virtual bridged local area networks. It includes the transport of synchronized time, the selection of the...
November 15, 2010
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard defines a protocol and procedures for the transport of timing over Bridged and Virtual Bridged Local Area Networks. It includes the transport of synchronized time, the selection of the...
October 19, 2010
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard defines a protocol and procedures for the transport of timing over Bridged and Virtual Bridged Local Area Networks. It includes the transport of synchronized time, the selection of the...
August 25, 2010
IEEE Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard defines a protocol and procedures for the transport of timing over Bridged and Virtual Bridged Local Area Networks. It includes the transport of synchronized time, the selection of the...
January 1, 2010
IEEE Draft Standard for Local and Metropolitan Area Networks--Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard defines a protocol and procedures for the transport of timing over Bridged and Virtual Bridged Local Area Networks. It includes the transport of synchronized time, the selection of the...
January 1, 2009
Draft Standard for Local and Metropolitan Area Networks--Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard defines a protoocl and procedures for the transport of timing over Bridged and Virtual Bridged Local Area Networks. It includes the transport of synchronized time, the selection of the...
January 1, 2009
Draft Standard for Local and Metropolitan Area Networks--Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard defines a protoocl and procedures for the transport of timing over Bridged and Virtual Bridged Local Area Networks. It includes the transport of synchronized time, the selection of the...
January 1, 2008
IEEE Draft Standard for Local and Metropolitan Area Networks--Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard specifies the protocol and procedures used to ensure that the synchronization requirements are met for time sensitive applications, such as audio and video, across Bridged and Virtual...