IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.12.10-2010/Cor1/D1, Sep 2012
IEEE Standard Requirements for Liquid-Immersed Power Transformers--Corrigendum 1: Correction of 5.1.9--Sudden Pressure Relay
inactive
-
Corrigendum to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 December 2012 |
| Status: | inactive |
| Page(s): | 1 - 10 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Online): | 978-0-7381-7578-2 |
Standard:
Technical corrections to 5.1.9 of IEEE Std C57.12.10 are discussed in this corrigendum.
Document History
September 6, 2017
IEEE Draft Standard Requirements for Liquid-Immersed Power Transformers
This voluntary consensus standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the...
January 1, 2017
IEEE Draft Standard Requirements for Liquid-Immersed Power Transformers
A description is not available for this item.
January 1, 2017
IEEE Draft Standard Requirements for Liquid-Immersed Power Transformers
A description is not available for this item.
December 6, 2013
IEEE Approved Draft Standard Requirements for Liquid-Immersed Power Transformers - Corrigendum 2: Correction of A.3.2.13 - Autotransformer LTC application considerations
This standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the equipment covered...
December 6, 2013
IEEE Standard Requirements for Liquid-Immersed Power Transformers -- Corrigendum 2: Correction of A.3.2.13 Autotransformer LTC application considerations
Requirements for power transformer application are set forth in this standard. It is intended to be used as a basis for performance, interchangeability, and safety of the equipment covered and to...
July 24, 2013
IEEE Draft Standard Requirements for Liquid-Immersed Power Transformers - Corrigendum 2: Correction of A.3.2.13 - Autotransformer LTC application considerations
This standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the equipment covered...
PC57.12.10-2010/Cor1/D1, Sep 2012
December 19, 2012
IEEE Standard Requirements for Liquid-Immersed Power Transformers--Corrigendum 1: Correction of 5.1.9--Sudden Pressure Relay
Technical corrections to 5.1.9 of IEEE Std C57.12.10 are discussed in this corrigendum.
December 19, 2012
IEEE Standard Requirements for Liquid-Immersed Power Transformers--Corrigendum 1: Correction of 5.1.9--Sudden Pressure Relay
Technical corrections to 5.1.9 of IEEE Std C57.12.10 are discussed in this corrigendum.
January 6, 2011
IEEE Standard Requirements for Liquid-Immersed Power Transformers
This standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the equipment covered...
January 6, 2011
IEEE Standard Requirements for Liquid-Immersed Power Transformers - Redline
This standard sets forth the requirements for power transformer application. This standard is intended to be used as a basis for performance, interchangeability, and safety of the equipment covered...
January 1, 2009
IEEE Draft Standard Requirements for Liquid-Immersed Power Transformers
This voluntary consensus standard sets forth the requirements for outdoor power transformer application. This standard is intended for use as a basis for performance, interchangeability, and safety...
November 30, 1997
American National Standard for Transformers-230 kV and Below 833 / 958 through 8333 / 10 417 kVA, Single-Phase, and 750 / 862 through 60 000 / 80 000 / 100 000 kVA, Three-Phase Without Load Tap Changing; and 3750 / 4687 through 60 000 / 80 000 / 100 000 kVA with Load Tap Changing-Safety Requirement
This IEEE Standards product is part of the C57 Family on Power Distribution and Regulating Transformers.
January 1, 1988
American National Standard for Transformers - 230 kV and Below 833/958 Through 8333/10 417 kVA, Single-Phase, and 750/862 Through 60 000/80 000/100 000 vKA, Three-Phase Without Load Tap Changing; and 3750/4687 Through 60 000/80 000/100 000 kVA With Load Tap Changing - Safety Requirements
A description is not available for this item.
November 30, 1958
American Standard Requirements, Terminology, and Test Code for Distribution, Power, and Regulating Transformers, and Reactors other than Current Limiting Reactors
A description is not available for this item.