IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.150/D11, Aug 2012
IEEE Draft Guide for the Transportation of Transformers and Reactors Rated 10,000 kVA or larger
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 August 2012 |
| Status: | inactive |
| Page(s): | 1 - 53 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Online): | 978-0-7381-7541-6 |
Standard:
This is a guide for the transportation of transformers and reactors rated 10,000 kVA or larger. The guide provides information for minimizing the risk of damage and delays in the moving of... View More
Document History
February 1, 2013
IEEE Guide for the Transportation of Transformers and Reactors Rated 10 000 kVA or Higher
Information for minimizing the risk of damage and delays during transportation of transformers and reactors rated 10 000 kVA or higher is provided in this guide.
PC57.150/D11, Aug 2012
August 9, 2012
IEEE Draft Guide for the Transportation of Transformers and Reactors Rated 10,000 kVA or larger
This is a guide for the transportation of transformers and reactors rated 10,000 kVA or larger. The guide provides information for minimizing the risk of damage and delays in the moving of...
September 27, 2011
Guide for the Transportation of Transformers and Reactors Rated 10,000 kVA or larger
This is a guide for the transportation of transformers and reactors rated 10,000 kVA orlarger. The guide provides information for minimizing the risk of damage and delays in themoving of transformers...