IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.1Qbg/D2.2, Feb 2012
IEEE Standard for Local and metropolitan area networks--Media Access Control (MAC) Bridges and Virtual Bridged Local Area Networks--Amendment 21: Edge Virtual Bridging
inactive
-
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 5 July 2012 |
| Status: | inactive |
| Page(s): | 1 - 187 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ISBN (Online): | 978-0-7381-7501-0 |
Standard:
This amendment to IEEE Std 802.1Q-2011 specifies protocols, procedures, and managed objects that-- Provide for the discovery, configuration, and control of a pair of direct-attached... View More
Document History
June 11, 2020
IEEE Approved Draft Standard for Local and Metropolitan Area Networks--Bridges and Bridged Networks Amendment: YANG Data Model for Connectivity Fault Management
This amendment to IEEE Std 802.1Q-2018 as amended by IEEE 802.1Qcp-2018 provides a YANG data model in support of configuration and operational status information for a subset of Bridging capabilities.
March 30, 2020
IEEE Draft Standard for Local and metropolitan area networks--Bridges and Bridged Networks Amendment: Asynchronous Traffic Shaping
This amendment to IEEE Std 802.1Q-2018 specifies procedures and managed objects for a Bridge to perform asynchronous traffic shaping over full-duplex links with constant bit data rates.
February 24, 2020
IEEE Draft Standard for Local and metropolitan area networks--Bridges and Bridged Networks Amendment: Asynchronous Traffic Shaping
This amendment to IEEE Std 802.1Q-2018 specifies procedures and managed objects for a Bridge to perform asynchronous traffic shaping over full-duplex links with constant bit data rates.
December 18, 2019
IEEE Draft Standard for Local and metropolitan area networks--Bridges and Bridged Networks Amendment: Asynchronous Traffic Shaping
This amendment to IEEE Std 802.1Q-2018 specifies procedures and managed objects for a Bridge to perform asynchronous traffic shaping over full-duplex links with constant bit data rates.
December 17, 2019
IEEE Draft Standard for Local and Metropolitan Area Networks--Bridges and Bridged Networks Amendment: YANG Data Model for Connectivity Fault Management
This amendment to IEEE Std 802.1Q-2018 as amended by IEEE 802.1Qcp-2018 provides a YANG data model in support of configuration and operational status information for a subset of Bridging capabilities.
June 4, 2019
IEEE Standard for Local and Metropolitan Area Networks--Bridges and Bridged Networks Amendment 32: Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) Extension to Support Network Virtualization Overlays Over Layer 3 (NVO3)
Extensions to the Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) to support using the protocol between an end station and a device doing encapsulation/decapsulation for...
March 20, 2019
IEEE Approved Draft Standard for Local and Metropolitan Area Networks - Bridges and Bridged Networks Amendment: Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) Extension to Support Network Virtualization Overlays Over Layer 3 (NVO3)
Extensions to the Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) to support using the protocol between an end station and a device doing encapsulation/decapsulation for...
October 31, 2018
IEEE Standard for Local and Metropolitan Area Networks--Bridges and Bridged Networks -- Amendment 31: Stream Reservation Protocol (SRP) Enhancements and Performance Improvements
Enhancements to the configuration of time-sensitive streams are provided by this amendment to IEEE Std 802.1Q-2018. (The PDF of this standard is available to you at no cost, compliments of the IEEE...
September 14, 2018
IEEE Standard for Local and metropolitan area networks--Bridges and Bridged Networks--Amendment 30: YANG Data Model
A YANG data model in support of configuration and operational status information for a subset of Bridging capabilities is provided in this amendment to IEEE Std 802.1Q™-2018. (The PDF of this...
August 20, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks-Bridges and Bridged Networks Asynchronous Traffic Shaping
This amendment to IEEE Std 802.1Q-2014 specifies procedures and managed objects for a bridge to perform asynchronous traffic shaping over full-duplex links with constant bit data rates.
July 30, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks - Bridges and Bridged Networks Amendment: Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) Extension to Support Network Virtualization Overlays Over Layer 3 (NVO3)
Extensions to the Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) to support using the protocol between an end station and a device doing encapsulation/decapsulation for...
July 6, 2018
IEEE Standard for Local and Metropolitan Area Network--Bridges and Bridged Networks
This standard specifies how the Media Access Control (MAC) Service is supported by Bridged Networks, the principles of operation of those networks, and the operation of MAC Bridges and VLAN Bridges,...
July 6, 2018
IEEE Standard for Local and Metropolitan Area Network--Bridges and Bridged Networks - Redline
This standard specifies how the Media Access Control (MAC) Service is supported by Bridged Networks, the principles of operation of those networks, and the operation of MAC Bridges and VLAN Bridges,...
June 14, 2018
IEEE Approved Draft Standard for Local and metropolitan area networks--Media Access Control (MAC) Bridges and Virtual Bridged Local Area Networks Amendment: Stream Reservation Protocol (SRP) Enhancements and Performance Improvements
Enhancements to the configuration of time-sensitive streams are provided by this amendment to IEEE Std 802.1Q-2018.
June 8, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks - Bridges and Bridged Networks Amendment: Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) Extension to Support Network Virtualization Overlays Over Layer 3 (NVO3)
Extensions to the Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) to support using the protocol between an end station and a device doing encapsulation/decapsulation for...
April 21, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks - Bridges and Bridged Networks Amendment: YANG Data Model
A YANG data model in support of configuration and operational status information for a subset of Bridging capabilities is provided in this amendment to IEEE Std 802.1Q™-2018.
February 20, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks--Bridges and Bridged Networks
This standard specifies how the Media Access Control (MAC) Service is supported by Bridged Networks, the principles of operation of those networks, and the operation of MAC Bridges and VLAN Bridges,...
February 9, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks - Bridges and Bridged Networks Amendment: Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) Extension to Support Network Virtualization Overlays Over Layer 3 (NVO3)
Extensions to the Virtual Station Interface (VSI) Discovery and Configuration Protocol (VDP) to support using the protocol between an end station and a device doing encapsulation/decapsulation for...
January 1, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks--Bridges and Bridged Networks
This standard specifies how the Media Access Control (MAC) Service is supported by Bridged Networks, the principles of operation of those networks, and the operation of MAC Bridges and VLAN Bridges,...
January 1, 2018
IEEE Draft Standard for Local and metropolitan area networks--Media Access Control (MAC) Bridges and Virtual Bridged Local Area Networks Amendment: Stream Reservation Protocol (SRP) Enhancements and Performance Improvements
Enhancements to the configuration of time-sensitive streams are provided by this amendment to IEEE Std 802.1Q-2018.
January 1, 2018
IEEE Draft Standard for Local and metropolitan area networks--Media Access Control (MAC) Bridges and Virtual Bridged Local Area Networks Amendment: Stream Reservation Protocol (SRP) Enhancements and Performance Improvements
Enhancements to the configuration of time-sensitive streams are provided by this amendment to IEEE Std 802.1Q-2018.
September 28, 2017
IEEE Standard for Local and metropolitan area networks--Bridges and Bridged Networks--Amendment 28: Per-Stream Filtering and Policing
Enhancements to the forwarding process that support per-stream filtering and policing are provided in this amendment to IEEE Std 802.1Q-2014.
June 28, 2017
IEEE Standard for Local and metropolitan area networks--Bridges and Bridged Networks--Amendment 29: Cyclic Queuing and Forwarding
The use of traffic scheduling and per-stream filtering and policing to support cyclic queuing and forwarding are described in this amendment to IEEE Std 802.1Q-2014.
June 28, 2017
IEEE Standard for Local and metropolitan area networks--Bridges and Bridged Networks--Amendment 29: Cyclic Queuing and Forwarding
The use of traffic scheduling and per-stream filtering and policing to support cyclic queuing and forwarding are described in this amendment to IEEE Std 802.1Q-2014.
January 1, 2017
IEEE Approved Draft Standard for Local and Metropolitan Area Networks -- Bridges and Bridged Networks Amendment: Per-Stream Filtering and Policing
This amendment to IEEE Std 802.1Q-2014 provides enhancements to the forwarding process that support Per-Stream Filtering and Policing.