IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1653.1/D7, Nov 2011
IEEE Draft Standard for Traction Power Rectifier Transformers for Substation Applications up to 1500 Volts dc Nominal Output
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 February 2012 |
| Status: | inactive |
| Page(s): | 1 - 44 |
| ICS Code (Tractive stock): | 45.060.10 |
| ISBN (Online): | 978-0-7381-7446-4 |
Standard:
This standard is a guideline for establishing criteria for Application performance, interchangeability, Tests, Life cycle costs and safety requirements of traction power recitifier transformers,... View More
Document History
February 3, 2017
IEEE Standard for Traction Power Rectifier Transformers for Substation Applications up to 1500 V DC Nominal Output
Guidelines for establishing criteria for application, performance, interchangeability, tests, life cycle costs, and safety requirements of traction power rectifier transformers are established in...
January 1, 2016
IEEE Approved Draft Standard for Traction Power Transformers for Substation Applications up to 1500 Volts DC Nominal Output
This standard is a guideline for establishing criteria for application, performance, interchangeability, tests, life cycle costs and safety requirements of traction power rectifier transformers....
October 7, 2015
IEEE Draft Standard for Traction Power Rectifier Transformers for Substation Applications up to 1500 V DC Nominal Output
Guidelines for establishing criteria for application, performance, interchangeability, tests, life cycle costs, and safety requirements of traction power rectifier transformers are established in...
January 1, 2013
IEEE Draft Standard for Traction Power Rectifier Transformers for Substation Applications up to 1500 Volts dc Nominal Output
This standard is a guideline for establishing criteria for Application performance, interchangeability, Tests, Life cycle costs and safety requirements of traction power recitifier transformers,...
P1653.1/D7, Nov 2011
February 9, 2012
IEEE Draft Standard for Traction Power Rectifier Transformers for Substation Applications up to 1500 Volts dc Nominal Output
This standard is a guideline for establishing criteria for Application performance, interchangeability, Tests, Life cycle costs and safety requirements of traction power recitifier transformers,...