IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.1BA/D2.4, Jun 2011

IEEE Draft Standard for Local and Metropolitan Area Networks - Audio Video Bridging (AVB) Systems

inactive
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 30 June 2011
Status: inactive
Page(s): 1 - 44
ICS Code (Networking): 35.110
ISBN (Online): 978-0-7381-6622-3
DOI: 10.1109/IEEESTD.2011.5937017
Standard:

This standard defines profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable... View More

Document History

October 31, 2016
ISO/IEC/IEEE International Standard - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 1BA: Audio video bridging (AVB) systems
Profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of transporting...
July 22, 2016
IEEE Standard for Local and metropolitan area networks-- Audio Video Bridging (AVB) Systems-- Corrigendum 1: Technical and Editorial Corrections
Technical and editorial errors identified by the IEEE 802.1 Working Group s maintenance activity are corrected in this corrigendum to IEEE Std 802.1BA-2011.
IEEE Approved Draft Standard for Local and Metropolitan Area Networks--Audio Video Bridging (AVB) Systems- Corrigendum 1: Technical and Editorial Corrections
This corrigendum to IEEE Std 802.1BA-2011 corrects technical and editorial errors identified by the IEEE 802.1 Working Groups maintenance activity.
September 30, 2011
IEEE Standard for Local and metropolitan area networks--Audio Video Bridging (AVB) Systems
Profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of transporting...
July 25, 2011
IEEE Draft Standard for Local and Metropolitan Area Networks - Audio Video Bridging (AVB) Systems
This standard defines profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of...
P802.1BA/D2.4, Jun 2011
June 30, 2011
IEEE Draft Standard for Local and Metropolitan Area Networks - Audio Video Bridging (AVB) Systems
This standard defines profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of...
IEEE Draft Standard for Local and Metropolitan Area Networks - Audio Video Bridging (AVB) Systems
This standard defines profiles that select features, options, configurations, defaults, protocols and procedures of bridges, stations and LANs that are necessary to build networks that are capable of...
Advertisement