IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.15.7/D7, Mar 2011
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements--Part 15.7: PHY and MAC standard for short-range wireless optical communication using visible light
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 4 April 2011 |
| Status: | inactive |
| Page(s): | 1 - 306 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 978-0-7381-6513-4 |
| DOI: | 10.1109/IEEESTD.2011.5743087 |
Standard:
This standard defines a PHY and MAC layer for short-range optical wireless communications using visible light in optically transparent media. The visible light spectrum extends from 380 to 780 nm... View More
Document History
April 23, 2019
IEEE Standard for Local and metropolitan area networks--Part 15.7: Short-Range Optical Wireless Communications
A physical layer (PHY) and medium access control (MAC) sublayer for short-range optical wireless communications (OWC) in optically transparent media using light wavelengths from 10 000 nm to 190 nm...
December 4, 2018
IEEE Approved Draft Standard for Local and metropolitan area networks - Part 15.7: Short-Range Optical Wireless Communications
A physical layer (PHY) and medium access control (MAC) sublayer for short-range optical wireless communications (OWC) in optically transparent media using light wavelengths from 10 000 nm to 190 nm...
September 13, 2018
IEEE Draft Standard for Local and metropolitan area networks - Part 15.7: Short-Range Optical Wireless Communications
A physical layer (PHY) and medium access control (MAC) sublayer for short-range optical wireless communications (OWC) in optically transparent media using light wavelengths from 10 000 nm to 190 nm...
July 9, 2018
IEEE Draft Standard for Local and metropolitan area networks - Part 15.7: Short-Range Optical Wireless Communications
A physical layer (PHY) and medium access control (MAC) sublayer for short-range optical wireless communications (OWC) in optically transparent media using light wavelengths from 10 000 nm to 190 nm...
September 6, 2011
IEEE Standard for Local and Metropolitan Area Networks--Part 15.7: Short-Range Wireless Optical Communication Using Visible Light
A PHY and a MAC layer for short-range optical wireless communications using visible light in optically transparent media are defined. The visible light spectrum extends from 380 nm to 780 nm in...
P802.15.7/D7, Mar 2011
April 4, 2011
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements--Part 15.7: PHY and MAC standard for short-range wireless optical communication using visible light
This standard defines a PHY and MAC layer for short-range optical wireless communications using visible light in optically transparent media. The visible light spectrum extends from 380 to 780 nm in...
February 15, 2011
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements--Part 15.7: PHY and MAC standard for short-range wireless optical communication using visible light
This standard defines a PHY and MAC layer for short-range optical wireless communications using visible light in optically transparent media. The visible light spectrum extends from 380 to 780 nm in...
February 14, 2011
IEEE Approved Draft Standard for Short-Range Wireless Optical Communication Using Visible Light
This standard defines a PHY and MAC layer for short-range optical wireless communications using visible light in optically transparent media. The visible light spectrum extends from 380 to 780 nm in...
December 2, 2010
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements--Part 15.7: PHY and MAC standard for short-range wireless optical communication using visible light
This standard defines a PHY and MAC layer for short-range optical wireless communications using visible light in optically transparent media. The visible light spectrum extends from 380 to 780 nm in...