IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1451.2/D20, Feb 2011

IEEE Draft Standard for a Smart Transducer Interface for Sensors and Actuators - Transducer to Microprocessor Communication Protocols and Transducer Electronic Data Sheet (TEDS) Formats

inactive - Revision of
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 18 March 2011
Status: inactive
Page(s): 1 - 28
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (IT applications in industry): 35.240.50
ISBN (Electronic): 978-0-7381-7514-0
DOI: 10.1109/IEEESTD.2011.5738192
Standard:

IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces together with the... View More

Document History

May 1, 2013
IEEE Draft Standard for a Smart Transducer Interface for Sensors and Actuators - Serial Point-to-Point Interface
IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically30 connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces together with the...
June 12, 2012
IEEE Draft Standard for a Smart Transducer Interface for Sensors and Actuators - Serial Point-to-Point Interface
IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically30 connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces together with the...
June 11, 2012
IEEE Draft Standard for a Smart Transducer Interface for Sensors and Actuators - Serial Point-to-Point Interface
IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically 30 connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces togethere with the...
P1451.2/D20, Feb 2011
March 18, 2011
IEEE Draft Standard for a Smart Transducer Interface for Sensors and Actuators - Transducer to Microprocessor Communication Protocols and Transducer Electronic Data Sheet (TEDS) Formats
IEEE P1451.2 defines a wired point-to-point interface standard for sensors, specifically connectors and communication protocols for SPI, I2C, UART and RS-232-C interfaces together with the...
September 25, 1998
IEEE Standard for a Smart Transducer Interface for Sensors and Actuators - Transducer to Microprocessor Communication Protocols and Transducer Electronic Data Sheet (TEDS) Formats
A digital interface for connecting transducers to microprocessors is deÞned. A TEDS and its data formats are described. An electrical interface, read and write logic functions to access the TEDS and...
Advertisement