IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1653.4/D3, Nov 2010
IEEE Standard for DC Traction Power System Field Testing and Acceptance Criteria for System Applications up to 1500 V DC Nominal
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 16 December 2011 |
| Status: | inactive |
| Page(s): | 1 - 22 |
| ICS Code (Tractive stock): | 45.060.10 |
| ISBN (Online): | 978-0-7381-6575-2 |
| DOI: | 10.1109/IEEESTD.2011.5714982 |
Standard:
This standard defines field testing and acceptance criteria for transportation system applications powered by a dc traction power system up to 1500 volts nominal.
Document History
P1653.4/D3, Nov 2010
December 16, 2011
IEEE Standard for DC Traction Power System Field Testing and Acceptance Criteria for System Applications up to 1500 V DC Nominal
This standard defines field testing and acceptance criteria for transportation system applications powered by a dc traction power system up to 1500 volts nominal.
December 16, 2011
IEEE Standard for DC Traction Power System Field Testing and Acceptance Criteria for System Applications up to 1500 V DC Nominal
This standard defines field testing and acceptance criteria for transportation system applications powered by a dc traction power system up to 1500 volts nominal.
January 1, 2009
IEEE Standard for dc Traction Power System Field Testing and Acceptance Criteria for System Applications up to 1500 Volts dc Nominal
This standard defines field testing and acceptance criteria for transportation system applications powered by a dc traction power system up to 1500 volts nominal.