IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1474.4/D7.0, Dec 2010
IEEE Draft Recommended Practice for Functional Testing of a Communications-Based Train Control (CBTC) System
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 23 December 2010 |
| Status: | inactive |
| Page(s): | 1 - 59 |
| ICS Code (Transport by rail): | 03.220.30 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ISBN (Online): | 978-0-7381-6535-6 |
Standard:
This recommended practice establishes a preferred approach for functional testing of a communications-based
Document History
September 16, 2011
IEEE Recommended Practice for Functional Testing of a Communications-Based Train Control (CBTC) System
A preferred approach for functional testing of a communications-based train control (CBTC) system, based on the CBTC system design and functional allocations as defined in IEEE Std 1474.3™-2008, is...
P1474.4/D7.0, Dec 2010
December 23, 2010
IEEE Draft Recommended Practice for Functional Testing of a Communications-Based Train Control (CBTC) System
This recommended practice establishes a preferred approach for functional testing of a communications-based train control (CBTC) system, based on the CBTC system design and functional allocations as...