IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1702/D6, Dec 2010
IEEE Draft Standard for Telephone Modem Communication Protocol to Complement the Utility Industry End Device Data Tables
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 December 2010 |
| Status: | inactive |
| Page(s): | 1 - 81 |
| ICS Code (Transmission systems): | 33.040.20 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ISBN (Online): | 978-0-7381-6519-6 |
Standard:
This standard provides multi-source and "plug and play" environment for the millions of interface. It solves the problems associated with single source systems and with multi-source systems based... View More
Document History
March 2, 2011
IEEE Standard for Telephone Modem Communication Protocol to Complement the Utility Industry End Device Data Tables
This standard provides multisource and "plug and play" environment for the millions of metering devices in the field now and in the future using the telephone modem communication interface. It solves...
P1702/D6, Dec 2010
December 10, 2010
IEEE Draft Standard for Telephone Modem Communication Protocol to Complement the Utility Industry End Device Data Tables
This standard provides multi-source and "plug and play" environment for the millions of interface. It solves the problems associated with single source systems and with multi-source systems based...
January 1, 2009
Draft Standard for Telephone Modem Communication Protocol to Complement the Utility Industry End Device Data Tables
This standard provides multi-source and plug and play environment for the millions of metering devices in the field now and the future using the telephone MODEM communication interface. It solves the...