IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1701/D6, Dec 2010
IEEE Draft Standard for Optical Port Communication Protocol to Complement the Utility Industry End Device Data Tables
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 December 2010 |
| Status: | inactive |
| Page(s): | 1 - 44 |
| ICS Code (Information coding): | 35.040 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ISBN (Online): | 978-0-7381-6515-8 |
Standard:
This standard provides multi-source and "plug and play" environment for the millions of metering devices in the field now and the future using the ANSI Type optical port interface. It solves the... View More
Document History
February 15, 2011
IEEE Standard for Optical Port Communication Protocol to Complement the Utility Industry End Device Data Tables
This standard provides multi-source and "plug and play" environment for the millions of metering devices in the field now and the future using the ANSI Type 2 optical port interface. It solves the...
P1701/D6, Dec 2010
December 10, 2010
IEEE Draft Standard for Optical Port Communication Protocol to Complement the Utility Industry End Device Data Tables
This standard provides multi-source and "plug and play" environment for the millions of metering devices in the field now and the future using the ANSI Type optical port interface. It solves the...
January 1, 2009
Draft Standard for Optical Port Communication Protocol to Complement the Utility Industry End Device Data Tables
This standard provides multi-source and plug and play environment for the millions of metering devices in the field now and the future using the ANSI Type 2 optical port interface. It solves the...