IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.47

IEEE Draft Standard Specifications For High Voltage (> 1000 V) Current-Limiting Type Distribution Class Fuses and Fuse Disconnecting Switches

inactive
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 9 September 2010
Status: inactive
Page(s): 1 - 21
ICS Code (Switches): 29.120.40
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ISBN (Online): 978-0-7381-6430-4
Standard:

Specifications for high-voltage (above 1000 V) distribution Current-limiting fuses and disconnecting switches and associated accessories with rated voltages from 1 kV through 38 kV are... View More

Document History

February 3, 2012
IEEE Standard Specifications for High-Voltage (>1000 V) Distribution Class Current-Limiting Type Fuses and Fuse Disconnecting Switches
Specifications for high-voltage (>1000 V) distribution class current-limiting fuses and fuse disconnecting switches, and associated accessories for these devices, are covered. All of these devices...
February 3, 2012
IEEE Standard Specifications for High-Voltage (>1000 V) Distribution Class Current-Limiting Type Fuses and Fuse Disconnecting Switches - Redline
Specifications for high-voltage (>1000 V) distribution class current-limiting fuses and fuse disconnecting switches, and associated accessories for these devices, are covered. All of these devices...
PC37.47
September 9, 2010
IEEE Draft Standard Specifications For High Voltage (> 1000 V) Current-Limiting Type Distribution Class Fuses and Fuse Disconnecting Switches
Specifications for high-voltage (above 1000 V) distribution Current-limiting fuses and disconnecting switches and associated accessories with rated voltages from 1 kV through 38 kV are established....
February 9, 2000
American National Standard for High Voltage Current-Limiting Type Distribution Class Fuses and Fuse Disconnecting Switches
This standard establishes specifications for high voltage (above 1000 volts) distribution class current limiting type fuses and associated accessories. All of these devices are intended for use on...
January 1, 1981
American National Standard Specifications Distribution Fuse Disconnecting Switches, Fuse Supports, and Current-Limiting Fuses
This standard is a revision of American National Standard Specifications for Distribution Fuse Disconnecting Switches, Fuse Supports, and Current Limiting Fuses, ANSI C37.47-1969, to bring it up to...
Advertisement