IEEE - Institute of Electrical and Electronics Engineers, Inc. - 26514
IEEE Draft Standard Adoption of ISO/IEC 26514:2008 Systems and Software Engineering Requirements for Designers and Developers of User Documentation
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 August 2010 |
| Status: | inactive |
| Page(s): | 1 - 161 |
| ICS Code (Software): | 35.080 |
| ISBN (Electronic): | 978-0-7381-6342-0 |
Standard:
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of... View More
Document History
January 27, 2011
IEEE Standard for Adoption of ISO/IEC 26514:2008 Systems and Software Engineering--Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...
26514
August 19, 2010
IEEE Draft Standard Adoption of ISO/IEC 26514:2008 Systems and Software Engineering Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...
January 1, 2009
IEEE Draft Standard Adoption of ISO/IEC 26514:2008 - Systems and Software Engineering - Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...