IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.3bg

IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements Part 3: Carrier Sense Multiple Access with Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications Amendment: Physical Layer and Management Parameters for Serial 40 Gb/s Ethernet Operation Over Single Mode Fiber

inactive
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 18 August 2010
Status: inactive
Page(s): 1 - 51
ICS Code (Networking): 35.110
ICS Code (Data link layer): 35.100.20
ICS Code (Physical layer): 35.100.10
ISBN (Online): 978-0-7381-6337-6
Standard:

This amendment to IEEE Std 802.32008 specifies a new PMD, 40GBASE-FR, for serial 40 Gb/s operation over up to 2 km of single-mode fiber.

Document History

June 11, 2020
IEEE Approved Draft Standard for Ethernet Amendment: Physical Layer Specifications and Management Parameters for 25 Gb/s and 50 Gb/s Passive Optical Networks
This amendment to IEEE Std 802.3-2018 extends the operation of Ethernet Passive Optical Networks (EPONs) to multiple channels of 25 Gb/s providing both symmetric and asymmetric operation for the...
March 13, 2020
IEEE Standard for Ethernet Amendment 6: Maintenance #13: Power over Ethernet over 2 pairs
This amendment to IEEE Std 802.3-2018 makes technical and editorial corrections and refinements to Power over Ethernet over 2-pairs in Clause 33.
February 5, 2020
IEEE Standard for Ethernet - Amendment 5:Physical Layer Specifications and Management Parameters for 10 Mb/s Operation and Associated Power Delivery over a Single Balanced Pair of Conductors
This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and associated...
January 30, 2020
IEEE Approved Draft Standard for Ethernet Amendment: Maintenance #13: Power over Ethernet over 2 pairs
This amendment to IEEE Std 802.3-2018 makes technical and editorial corrections and refinements to Power over Ethernet over 2-pairs in Clause 33.
January 30, 2020
IEEE Approved Draft Standard for Ethernet Amendment Physical Layer and Management Parameters for 400 Gb/s over Multimode Fiber
This amendment to IEEE Std 802.3-2018 adds Clause 150. This amendment adds Physical Layer (PHY) specifications and management parameters for 400 Gb/s operation on four pairs (400GBASE-SR4.2) and...
December 20, 2019
IEEE Standard for Ethernet - Amendment 4: Physical Layers and Management Parameters for 50Gb/s, 200Gb/s, and 400Gb/s Operation over Single-Mode Fiber
This amendment to IEEE Std 802.3-2018 adds Physical Layer (PHY) specifications and management parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s operation over single-mode fiber with reaches of at least...
November 25, 2019
IEEE Draft Standard for Ethernet Amendment: Maintenance #13: Power over Ethernet over 2 pairs
This amendment to IEEE Std 802.3-2018 makes technical and editorial corrections and refinements to Power over Ethernet over 2-pairs in Clause 33.
November 21, 2019
IEEE Draft Standard for Ethernet Physical Layer Specifications and Management Parameters for Greater Than 1 Gb/s Automotive Ethernet
This amendment to IEEE Std 802.3-2018 adds physical layer specifications and management parameters for 2.5 Gb/s, 5 Gb/s, and 10 Gb/s operation on a single balanced pair of conductors suitable for...
November 7, 2019
IEEE Approved Draft Standard for Ethernet Amendment 4: Physical Layers and Management Parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s Operation over Single-Mode Fiber
This amendment to IEEE Std 802.3-2018 adds Physical Layer (PHY) specifications and management parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s operation over single-mode fiber with reaches of at least...
September 27, 2019
IEEE Draft Standard for Ethernet Amendment: Maintenance #13: Power over Ethernet over 2 pairs
This amendment to IEEE Std 802.3-2018 makes technical and editorial corrections and refinements to Power over Ethernet over 2-pairs in Clause 33.
September 27, 2019
IEEE Draft Standard for Ethernet Amendment Physical Layer and Management Parameters for 400 Gb/s over Multimode Fiber
This amendment to IEEE Std 802.3-2018 adds Clause 150. This amendment adds Physical Layer (PHY) specifications and management parameters for 400 Gb/s operation on four pairs (400GBASE-SR4.2) and...
September 13, 2019
IEEE Draft Standard for Ethernet Amendment 5: Physical Layer Specifications and Management Parameters for 10 Mb/s Operation and Associated Power Delivery over a Single Balanced Pair of Conductors
This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and associated...
August 21, 2019
IEEE Draft Standard for Ethernet Amendment 4: Physical Layer Specifications and Management Parameters for 10 Mb/s Operation and Associated Power Delivery over a Single Balanced Pair of Conductors
This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and associated...
July 29, 2019
IEEE Draft Standard for Ethernet Amendment: Maintenance #13: Power over Ethernet over 2 pairs
This amendment to IEEE Std 802.3-2018 makes technical and editorial corrections and refinements to Power over Ethernet over 2-pairs in Clause 33.
July 25, 2019
IEEE Draft Standard for Ethernet Amendment Physical Layer and Management Parameters for 400 Gb/s over Multimode Fiber
This amendment to IEEE Std 802.3-2018 adds Clause 150. This amendment adds Physical Layer (PHY) specifications and management parameters for 400 Gb/s operation on four pairs (400GBASE-SR4.2) and...
July 23, 2019
IEEE Draft Standard for Ethernet Amendment 4: Physical Layer Specifications and Management Parameters for 10 Mb/s Operation and Associated Power Delivery over a Single Balanced Pair of Conductors
This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and associated...
July 22, 2019
IEEE Draft Standard for Ethernet Amendment: Physical Layers and Management Parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s Operation over Single-Mode Fiber
This amendment to IEEE Std 802.3-2018 adds Physical Layer (PHY) specifications and management parameters for 50 Gb/s, 200 Gb/s, and 400 Gb/s operation over single-mode fiber with reaches of at least...
IEEE Draft Standard for Ethernet Amendment 4: Physical Layer Specifications and Management Parameters for 10 Mb/s Operation and Associated Power Delivery over a Single Balanced Pair of Conductors
This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and associated...
April 2, 2019
IEEE Draft Standard for Ethernet Amendment: Physical Layer Specifications and Management Parameters for 10 Mb/s Operation and Associated Power Delivery over a Single Balanced Pair of Conductors
This amendment to IEEE Std 802.3-2018 specifies additions and appropriate modifications to add 10 Mb/s Physical Layer (PHY) specifications and management parameters for operation, and associated...
March 5, 2019
IEEE standard for ethernet amendment 9: physical layer specifications and management parameters for 1000 mb/s operation over plastic optical fiber
A family of three point-to-point physical layers (PHYs) for 1000 Mb/s operation over duplex plastic optical fiber (POF) and related management parameters are specified by this amendment to IEEE Std...
February 14, 2019
IEEE Standard for Ethernet - Amendment 3: Media Access Control Parameters for 50 Gb/s and Physical Layers and Management Parameters for 50 Gb/s, 100 Gb/s, and 200 Gb/s Operation
Clause 131 through Clause 140 and Annex 135A through Annex 136D are added to IEEE Std 802.3-2018 by this amendment to specify IEEE 802.3 Media Access Control (MAC) parameters, Physical Layer...
January 31, 2019
IEEE Standard for Ethernet Amendment 2: Physical Layer and Management Parameters for Power over Ethernet over 4 pairs
The maximum Powered Device (PD) power available is increased by this amendment to IEEE Std 802.3-2018 by utilizing all four pairs in the specified structured wiring plant. This represents a...
January 4, 2019
IEEE Standard for Ethernet - Amendment 1:Physical Layer Specifications and Management Parameters for 2.5 Gb/s and 5 Gb/s Operation over Backplane
Ethernet Media Access Control (MAC) parameters, Physical Layer specifications, and management objects for the serial transfer of Ethernet format frames at 2.5 Gb/s and 5 Gb/s over electrical...
December 6, 2018
IEEE Approved Draft Standard for Ethernet Amendment: Media Access Control Parameters for 50 Gb/s and Physical Layers and Management Parameters for 50 Gb/s, 100 Gb/s, and 200 Gb/s Operation
Clause 131 through Clause 140 and Annex 135A through Annex 136D are added to IEEE Std 802.3-2018 by this amendment to specify IEEE 802.3 Media Access Control (MAC) parameters, Physical Layer...
August 31, 2018
IEEE Standard for Ethernet
Ethernet local area network operation is specified for selected speeds of operation from 1 Mb/s to 400 Gb/s using a common media access control (MAC) specification and management information base...
Advertisement