IEEE - Institute of Electrical and Electronics Engineers, Inc. - P26514/D1, Dec 2009
IEEE Draft Standard Adoption of ISO/IEC 26514:2008 - Systems and Software Engineering - Requirements for Designers and Developers of User Documentation
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Software): | 35.080 |
| ISBN (Electronic): | 978-1-5044-3151-4 |
Standard:
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of... View More
Document History
January 27, 2011
IEEE Standard for Adoption of ISO/IEC 26514:2008 Systems and Software Engineering--Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...
August 19, 2010
IEEE Draft Standard Adoption of ISO/IEC 26514:2008 Systems and Software Engineering Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...
P26514/D1, Dec 2009
January 1, 2009
IEEE Draft Standard Adoption of ISO/IEC 26514:2008 - Systems and Software Engineering - Requirements for Designers and Developers of User Documentation
This standard provides requirements for the design and development of software user documentation as part of the life cycle processes. It defines the documentation process from the viewpoint of the...