IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.13.1a /D3, Nov 2009
IEEE Draft Amendment Standard for Definite Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear - Amendment: Revise Short-Circuit Rating and Test Requirement
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
Standard:
This amendment to the standard revises the short-circuit rating and test requirements for definite purpose switching devices for use in metal-enclosed low voltage power circuit breaker... View More
Document History
February 15, 2017
IEEE Standard for Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage (600 V AC and Below) Power Circuit Breaker Switchgear - Redline
Definite-purpose switching devices for use in metal-enclosed low-voltage power circuit breaker switchgear are covered in this standard. The switching devices are fused, drawout type, three-pole...
February 15, 2017
IEEE Standard for Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage (600 V AC and Below) Power Circuit Breaker Switchgear
Definite-purpose switching devices for use in metal-enclosed low-voltage power circuit breaker switchgear are covered in this standard. The switching devices are fused, drawout type, three-pole...
January 1, 2016
IEEE Draft Standard for Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage (600 Vac and Below) Power Circuit Breaker Switchgear
Definite-purpose switching devices for use in metal-enclosed, low-voltage, power circuit breaker switchgear described in IEEE Std C37.20.1 are covered in this standard. The switching devices shall be...
January 1, 2016
IEEE Approved Draft Standard for Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage (600 Vac and Below) Power Circuit Breaker Switchgear
Definite-purpose switching devices for use in metal-enclosed, low-voltage, power circuit breaker switchgear described in IEEE Std C37.20.1(TM) are covered in this standard. The switching devices...
August 3, 2010
IEEE Standard for Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear Amendment 1: Revise Short-Circuit Rating and Test Requirement
This amendment to IEEE Std C37.13.1-2006 revises the short-circuit rating and test requirements for definite-purpose switching devices for use in metal-enclosed low-voltage power circuit breaker...
January 1, 2010
IEEE Draft Standard for Definite Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear - Amendment: Revise Short-Circuit Rating and Test Requirement
This amendment to the standard revises the short-circuit rating and test requirements for definite purpose switching devices for use in metal-enclosed low-voltage power circuit breaker switchgear.
January 1, 2009
IEEEE Draft Standard for Definite-Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear--Amendment 1
This amendment to the standard revises the short-circuit rating and test requirements for definite purpose switching devices for use in metal-enclosed low-voltage power circuit breaker switchgear.
PC37.13.1a /D3, Nov 2009
January 1, 2009
IEEE Draft Amendment Standard for Definite Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear - Amendment: Revise Short-Circuit Rating and Test Requirement
This amendment to the standard revises the short-circuit rating and test requirements for definite purpose switching devices for use in metal-enclosed low voltage power circuit breaker switchgear.
October 18, 2006
IEEE Standard for Definite Purpose Switching Devices for Use in Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear
This standard covers definite purpose switching devices for use in metal-enclosed low-voltage power circuit breaker switchgear. The switching devices shall be fused, drawout type, three-pole...
January 1, 2006
Approved IEEE Draft Standard for Definite Purpose Switching Devices for Use in Metal- Enclosed Low-Voltage Power Circuit Breaker Switchgear
A description is not available for this item.