IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.62/D3, Apr 2009
IEEE Draft Standard Test Specifications for Surge-Protective Devices (SPDs) for Use on the Load Side of the Service Equipment in Low Voltage (1000 V and less) AC Power Circuits
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-1-5044-3537-6 |
Standard:
This standard applies to Surge-protective Devices (SPDs) intended to be installed on the load side of the service equipment connected to 50 Hz or 60 Hz AC power circuits rated at 1000 V (rms) or... View More
Document History
August 14, 2018
IEEE Standard Test Specifications for Surge-Protective Devices (SPDs) for Use on the Load Side of the Service Equipment in Low-Voltage (1000 V and Less) AC Power Circuits
Recommended practices for the engineering and design of flexible and rigid bus connections for bus and equipment in electric power substations located in seismically active areas are provided in this...
January 24, 2018
IEEE Approved Draft Standard Test Specifications for Surge-Protective Devices (SPDs) for Use on the Load Side of the Service Equipment in Low-Voltage (1000 V and Less) AC Power Circuits
Recommended practices for the engineering and design of flexible and rigid bus connections for bus and equipment in electric power substations located in seismically active areas are provided in this...
January 1, 2017
IEEE Draft Standard Test Specifications for Surge-Protective Devices (SPDs) for Use on the Load Side of the Service Equipment in Low-Voltage (1000 V and Less) AC Power Circuits
Recommended practices for the engineering and design of flexible and rigid bus connections for bus and equipment in electric power substations located in seismically active areas are provided in this...
January 1, 2015
IEEE Draft Standard Test Specifications for Surge-Protective Devices (SPDs) for Use on the Load Side of the Service Equipment in Low-Voltage (1000 V and Less) AC Power Circuits
Recommended practices for the engineering and design of flexible and rigid bus connections for bus and equipment in electric power substations located in seismically active areas are provided in this...
March 11, 2011
IEEE Standard Test Specifications for Surge-Protective Devices (SPDs) for Use on the Load Side of the Service Equipment in Low Voltage (1000 V and less) AC Power Circuits
Surge-protective devices (SPDs) intended to be installed on the load side of the service equipment connected to 50 Hz or 60 Hz AC power circuits rated at 1000 V (root mean squared [rms]) or less are...
September 9, 2010
IEEE Draft Standard Test Specifications for Surge-Protective Devices (SPDs) for Use on the Load Side of the Service Equipment in Low-Voltage (1000 V and Less) AC Power Circuits
This standard applies to Surge-protective Devices (SPDs) intended to be installed on the load side of the service equipment connected to 50 Hz or 60 Hz AC power circuits rated at 1000 V (rms) or...
PC62.62/D3, Apr 2009
January 1, 2009
IEEE Draft Standard Test Specifications for Surge-Protective Devices (SPDs) for Use on the Load Side of the Service Equipment in Low Voltage (1000 V and less) AC Power Circuits
This standard applies to Surge-protective Devices (SPDs) intended to be installed on the load side of the service equipment connected to 50 Hz or 60 Hz AC power circuits rated at 1000 V (rms) or...
June 7, 2000
IEEE Standard Test Specifications for Surge Protective Devices for Low Voltage AC Power Circuits
" This standard establishes methods for testing and measuring the performance charac-teristics for surge-protective devices used in low-voltage ac power circuits. Definitions are statedthat apply...