IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.16Rev2/D9 Jan 09
IEEE Draft Standard for Local and Metropolitan Area Networks Part 16: Air Interface for Broadband Wireless Access Systems (Revision of IEEE Std 802.16-2004 and Consolidates Material From IEEE Std 802.16e-2005, IEEE Std 802.16-2004/Cor1-2005, IEEE Std 802.16f-2005 and IEEE Std 802.16g-2007)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Physical layer): | 35.100.10 |
| ISBN (Electronic): | 978-1-5044-2690-9 |
Standard:
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access... View More
Document History
March 2, 2018
IEEE Standard for Air Interface for Broadband Wireless Access Systems
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
October 13, 2017
IEEE Standard for Air Interface for Broadband Wireless Access Systems--Amendment 4: Fixed and Mobile Wireless Access in Channel Bandwidth up to 1.25 MHz
WirelessMAN-OFDMA TDD operation in exclusively licensed spectrum with channel bandwidth from 100 kHz up to 1.25 MHz, including 1 MHz explicitly, is specified. This amendment targets operation in the...
September 26, 2017
IEEE Draft Standard for Air Interface for Broadband Wireless Access Systems
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
June 17, 2017
IEEE Draft Standard for Air Interface for Broadband Wireless Access Systems - Draft Amendment 1 to IEEE Std 802.16-9 20xx: Fixed and Mobile Wireless Access in Channel Bandwidth up to 1.25 MHz
WirelessMAN-OFDMA TDD operation in exclusively licensed spectrum with channel bandwidth from 100 kHz up to 1.25 MHz, including 1 MHz explicitly, is specified. This amendment targets operation in the...
January 1, 2017
IEEE Draft Standard for Air Interface for Broadband Wireless Access Systems - Draft Amendment 1 to IEEE Std 802.16-9 20xx: Fixed and Mobile Wireless Access in Channel Bandwidth up to 1.25 MHz
This project specifies WirelessMAN-OFDMA TDD operation in exclusively-1 licensed spectrum with channel bandwidth from 100 kHz up to 1.20 MHz, including 1 MHz explicitly. The amendment targets...
January 1, 2017
IEEE Draft Standard for Air Interface for Broadband Wireless Access Systems
A description is not available for this item.
January 1, 2017
IEEE Approved Draft Standard for Air Interface for Broadband Wireless Access Systems - Draft Amendment 1 to IEEE Std 802.16-9 20xx: Fixed and Mobile Wireless Access in Channel Bandwidth up to 1.25 MHz
This project specifies WirelessMAN-OFDMA TDD operation in exclusively-1 licensed spectrum with channel bandwidth from 100 kHz up to 1.20 MHz, including 1 MHz explicitly. The amendment targets...
March 16, 2015
IEEE Standard for Air Interface for Broadband Wireless Access Systems-- Amendment 3: Multi-tier Networks
MAC/PHY protocol enhancements for cooperation among base stations in multi-tier networks to enhance interference mitigation, mobility management, and base station power management are specified in...
March 16, 2015
IEEE Standard for Air Interface for Broadband Wireless Access Systems-- Amendment 3: Multi-tier Networks
MAC/PHY protocol enhancements for cooperation among base stations in multi-tier networks to enhance interference mitigation, mobility management, and base station power management are specified in...
November 13, 2014
IEEE Draft Amendment for to IEEE Standard for Air Interface for Broadband Wireless Access Systems: Multi-tier Networks
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
November 13, 2014
IEEE Draft Amendment for to IEEE Standard for Air Interface for Broadband Wireless Access Systems: Multi-tier Networks
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
June 19, 2013
IEEE Standard for Air Interface for Broadband Wireless Access Systems--Amendment 2: Higher Reliability Networks
Enhancements to the Wireless MAN-OFDMA air interface to support higher reliability networks are specified in this amendment to IEEE Std 802.16-2012.
March 7, 2013
IEEE Approved Draft Standard for Local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems Amendment: Higher Reliability Networks
Amendment to IEEE 802.16. This amendment specifies protocol enhancements to the medium access control layer (MAC) for enabling increased robustness and alternate radio path establishment in degraded...
October 26, 2012
IEEE Draft Standard for Local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems Amendment: Higher Reliability Networks
Amendment to IEEE 802.16. This amendment specifies protocol enhancements to the medium access control layer (MAC) for enabling increased robustness and alternate radio path establishment in degraded...
October 8, 2012
IEEE Standard for Air Interface for Broadband Wireless Access Systems--Amendment 1: Enhancements to Support Machine-to-Machine Applications
Enhancements to the WirelessMAN-OFDMA Air Interface, an air interface designated as “IMT-2000” by the International Telecommunication Union-Radiocommunication Sector (ITU-R), are specified by this...
August 31, 2012
IEEE Approved Draft Standard for Air Interface for Broadband Wireless Access Systems Amendment: Enhancements to Support Machine-to-Machine Applications
This amendment specifies IEEE Std 802.16 medium access control (MAC) enhancements and minimal orthogonal frequency division multiple access (OFDMA) physical layer (PHY) modifications in licensed...
August 17, 2012
IEEE Approved Draft Standard for local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems
Approved Draft. This standard specifies the air interface, including the medium access control layer(MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadbandwireless...
August 17, 2012
IEEE Standard for Air Interface for Broadband Wireless Access Systems
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
August 17, 2012
IEEE Standard for Air Interface for Broadband Wireless Access Systems - Redline
This standard specifies the air interface, including the medium access control layer (MAC) and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access (BWA)...
August 16, 2012
IEEE Draft Standard for Local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems Amendment: Higher Reliability Networks
Amendment to IEEE 802.16. This amendment specifies protocol enhancements to the medium access control layer (MAC) for enabling increased robustness and alternate radio path establishment in degraded...
July 19, 2012
IEEE Draft Standard for Air Interface for Broadband Wireless Access Systems Amendment: Enhancements to Support Machine-to-Machine Applications
This amendment specifies IEEE Std 802.16 medium access control (MAC) enhancements and minimal orthogonal frequency division multiple access (OFDMA) physical layer (PHY) modifications in licensed...
June 6, 2012
IEEE Draft Standard for Air Interface for Broadband Wireless Access Systems Amendment: Enhancements to Support Machine-to-Machine Applications
This amendment specifies IEEE Std 802.16 medium access control (MAC) enhancements and minimal orthogonal frequency division multiple access (OFDMA) physical layer (PHY) modifications in licensed...
April 25, 2012
IEEE Draft Standard for local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems
This standard specifies the air interface, including the medium access control layer(MAC)and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access(BWA)...
April 7, 2012
IEEE Draft Standard for Air Interface for Broadband Wireless Access Systems Amendment: Enhancements to Support Machine-to-Machine Applications
This amendment specifies IEEE Std 802.16 medium access control (MAC) enhancements and minimal orthogonal frequency division multiple access (OFDMA) physical layer (PHY) modifications in licensed...
April 5, 2012
IEEE Draft Standard for local and metropolitan area networks Part 16: Air Interface for Broadband Wireless Access Systems
This standard specifies the air interface, including the medium access control layer(MAC)and physical layer (PHY), of combined fixed and mobile point-to-multipoint broadband wireless access(BWA)...