IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.04b/D15, Sept 2008
Draft IEEE Standard for Rating Structure for Ac High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis" - Amendment to Change the Description of Transient Recovery Voltage for Harmonization With IEC 62271-100"
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-1-5044-2725-8 |
Standard:
This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers rated above 1000... View More
Document History
May 31, 2019
IEEE Standard for Ratings and Requirements for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V
The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred...
May 31, 2019
IEEE Standard for Ratings and Requirements for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V - Redline
The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred...
December 4, 2018
IEEE Approved Draft Standard for Ratings and Requirements for AC High Voltage Circuit Breakers with Rated Maximum Voltage above 1000 V
The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred...
August 24, 2018
IEEE Draft Standard for Ratings and Requirements for AC High Voltage Circuit Breakers with Rated Maximum Voltage above 1000 V
The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred...
July 25, 2018
IEEE Draft Standard for Ratings and Requirements for AC High Voltage Circuit Breakers with Rated Maximum Voltage above 1000 V
The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred...
March 27, 2018
IEEE Draft Standard for Ratings and Requirements for AC High Voltage Circuit Breakers with Rated Maximum Voltage above 1000 V
The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred...
November 18, 2017
IEEE Draft Standard for Ratings and Requirements for AC High Voltage Circuit Breakers with Rated Maximum Voltage above 1000 V
The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred...
March 16, 2017
IEEE Draft Standard for Ratings and Requirements for AC High Voltage Circuit Breakers with Rated Maximum Voltage above 1000 V
The rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types, is covered in this standard. Preferred...
August 17, 2009
IEEE Standard for Rating Structure for AC High-Voltage Circuit Breakers Corrigendum 1
This corrigendum corrects technical and otherre non-editorial errors made during the preparation of IEEE Std C37.04-1999 latest version, third printing 29 November 2005, which covers the rating...
PC37.04b/D15, Sept 2008
January 1, 2009
Draft IEEE Standard for Rating Structure for Ac High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis" - Amendment to Change the Description of Transient Recovery Voltage for Harmonization With IEC 62271-100"
This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers rated above 1000 V...
January 1, 2009
IEEE Draft Standard Rating Structure for AC High-Voltage Circuit Breakers - Corrigendum 1 (Corrigendum to IEEE Std C37.04-1999)
This corrigendum corrects technical and other non-editorial errors made during the preparation of C37.04-1999 latest version, third printing 29 November 2005, which covers the rating structure for...
January 1, 2009
IEEE Draft IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers - Corrigendum 1 (Corrigendum to IEEE Std C37.04-1999)
This corrigendum corrects technical and other non-editorial errors made during the preparation of C37.04-1999 latest version, third printing 29 November 2005, which covers the rating structure for...
April 3, 2008
IEEE Standard for Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for AC high-voltage circuit breakers rated above 1000 V...
January 1, 2008
IEEE Draft &Ldquo;IEEE Standard for Rating Structure for Ac High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis&Rdquo; - Amendment to Change the Description of Transient Recovery Voltage for Harmonization With IEC 62271-100
This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers rated above 1000 V...
January 1, 2006
Unapproved IEEE Draft Amendment to IEEE C37.04-1999 IEEE Standard for Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis to Change the Description of Transient Recovery Voltage for Harmonization with IEC 60056
A description is not available for this item.
July 25, 2003
IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis: Amendment 1 Capacitance Current Switching
This amendment specifies the capacitance current switching portion of the rating structure for all ac circuit breakers rated above 1000 V, including both outdoor and indoor types having preferred...
December 30, 1999
IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers
This standard covers the rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred...
August 11, 1991
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This supplement replaces the last paragraph of 5.11.4.2 in C37.04- 1979 and adds a new section, 5.11.4.3, Initial Transient Recovery Voltage.
June 6, 1991
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
Withdrawn Standard. Withdrawn Date: May 20, 1996. No longer endorsed by the IEEE. Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current...
January 1, 1990
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
February 25, 1988
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
Superseded by C37.04-1999. Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis (IEEE C37.04-1979).
January 1, 1988
Supplement to IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis (Supplement to ANSI/IEEE C37.04-1979)
A description is not available for this item.
July 28, 1980
IEEE Standard Rating Structure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A rating structure for AC high-voltage circuit breakers rated on a symmetrical current basis is established. The rating structure applies to indoor and outdoor types of AC high-voltage circuit...