IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.15.4c/D4
IEEE Draft Amendment to IEEE Standard for Information Technology-Telecommunications and Information Exchange Between Systems-Local and Metropolitan Area Networks-Specific Requirements-Part 15.4:Wireless Medium Access Control (MAC) and Physical Layer (PHY) Specifications for Low-Rate Wireless Personal Area Networks (LR-WPANS): Amendment 2: Alternative Physical Layer Extension to Support One Or More of the Chinese 314-316 MHz, 430-434 MHz, and 779-787 MHz Bands
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Physical layer): | 35.100.10 |
Standard:
This standard defines the protocol and compatible interconnection for data communication devices using low data rate, low power and low complexity, short-range radio frequency (RF) transmissions... View More
Document History
June 11, 2020
IEEE Approved Draft Standard for Low-Rate Wireless Networks Amendment: Enhanced Ultra WideBand (UWB) Physical Layers (PHYs) and Associated Ranging Techniques
This amendment enhances the UWB PHYs with additional coding options and improvements to increase the integrity and accuracy of ranging measurements. It also enhances the MAC to support control of...
May 6, 2020
IEEE Approved Draft Standard for Low-Rate Wireless Networks
The protocol and compatible interconnection for data communication devices using low data-rate, low-power, and low-complexity short-range radio frequency (RF) transmissions in a wireless personal...
March 10, 2020
IEEE Draft Standard for Low-Rate Wireless Networks Amendment: Enhanced High Rate Pulse (HRP) and Low Rate Pulse (LRP) Ultra Wide-Band (UWB) Physical Layers (PHYs) and Associated Ranging Techniques
This amendment enhances the UWB PHYs with additional coding options and improvements to increase the integrity and accuracy of ranging measurements. It also enhances the MAC to support control of...
February 19, 2020
IEEE Draft Standard for Low-Rate Wireless Networks
The protocol and compatible interconnection for data communication devices using low data-rate, low-power, and low-complexity short-range radio frequency (RF) transmissions in a wireless personal...
February 6, 2020
IEEE Draft Standard for Low-Rate Wireless Networks Amendment: Enhanced High Rate Pulse (HRP) and Low Rate Pulse (LRP) Ultra Wide-Band (UWB) Physical Layers (PHYs) and Associated Ranging Techniques
This amendment enhances the UWB PHYs with additional coding options and improvements to increase the integrity and accuracy of ranging measurements. It also enhances the MAC to support control of...
December 16, 2019
IEEE Draft Standard for Low-Rate Wireless Networks (WPANs)
The protocol and compatible interconnection for data communication devices using low data-rate, low-power, and low-complexity short-range radio frequency (RF) transmissions in a wireless personal...
December 9, 2019
IEEE Draft Standard for Low-Rate Wireless Networks Amendment: Enhanced High Rate Pulse (HRP) and Low Rate Pulse (LRP) Ultra Wide-Band (UWB) Physical Layers (PHYs) and Associated Ranging Techniques
This amendment enhances the UWB PHYs with additional coding options and improvements to increase the integrity and accuracy of ranging measurements. It also enhances the MAC to support control of...
October 14, 2019
IEEE Standard for Low-Rate Wireless Networks Amendment: Enhanced High Rate Pulse (HRP) and Low Rate Pulse (LRP) Ultra Wide-Band (UWB) Physical Layers (PHYs) and Associated Ranging Techniques
This amendment enhances the UWB PHYs with additional coding options and improvements to increase the integrity and accuracy of ranging measurements. It also enhances the MAC to support control of...
October 9, 2019
IEEE Draft Standard for Low-Rate Wireless Networks Amendment for a Low Power Wide Area Network (LPWAN) extension to the Low Energy Critical Infrastructure Monitoring (LECIM) Physical layer (PHY)
The existing low-energy critical infrastructure monitoring (LECIM) frequency shift keying (FSK) physical layer of IEEE Std 802.15.4-2015 is extended to be more robust in presence of interference and...
September 25, 2019
IEEE Draft Standard for Low-Rate Wireless Networks Amendment for a Low Power Wide Area Network (LPWAN) extension to the Low Energy Critical Infrastructure Monitoring (LECIM) Physical layer (PHY)
The existing low-energy critical infrastructure monitoring (LECIM) frequency shift keying (FSK) physical layer of IEEE Std 802.15.4-2015 is extended to be more robust in presence of interference and...
August 20, 2019
IEEE Draft Standard for Low-Rate Wireless Networks Amendment for a Low Power Wide Area Network (LPWAN) extension to the Low Energy Critical Infrastructure Monitoring (LECIM) Physical layer (PHY)
The existing low-energy critical infrastructure monitoring (LECIM) frequency shift keying (FSK) physical layer of IEEE Std 802.15.4-2015 is extended to be more robust in presence of interference and...
April 26, 2019
IEEE Standard for Low-Rate Wireless Networks - Amendment 7: Defining Enhancements to the Smart Utility Network (SUN) Physical Layers (PHYs) Supporting up to 2.4 Mb/s Data Rates
Enhancements to the IEEE 802.15.4(TM) smart utility network (SUN) orthogonal frequency division multiplexing (OFDM) physical layers (PHYs) that enable support for data rates up to 2.4 Mb/s are...
January 10, 2019
IEEE Draft Standard for Low-Rate Wireless Networks Amendment Defining Enhancements to the Smart Utility Network (SUN) Physical Layers (PHYs) Supporting up to 2.4 Mb/s Data Rates
Enhancements to the IEEE 802.15.4(TM) smart utility network (SUN) orthogonal frequency division multiplexing (OFDM) physical layers (PHYs) that enable support for data rates up to 2.4 Mb/s are...
November 2, 2018
IEEE Draft Standard for Low-Rate Wireless Networks Amendment Defining Enhancements to the Smart Utility Network (SUN) Physical Layers (PHYs) Supporting up to 2.4 Mb/s Data Rates
Enhancements to the IEEE 802.15.4(TM) smart utility network (SUN) orthogonal frequency division multiplexing (OFDM) physical layers (PHYs) that enable support for data rates up to 2.4 Mb/s are...
July 9, 2018
IEEE Standard for Low-Rate Wireless Networks Corrigendum 1
Errors, inconsistencies, and ambiguities in IEEE Std 802.15.4™-2015 are corrected in this corrigendum.
June 27, 2018
IEEE Standard for Low-Rate Wireless Networks Amendment 6: Enabling Spectrum Resource Measurement Capability
Definitions of MAC related functions to enable spectrum resource management are addressed in this amendment to IEEE Std 802.15.4™. It specifies the following: — Spectrum resource measurements and...
November 10, 2017
IEEE Draft Standard for Low-Rate Wireless Networks - Corrigendum 1
Errors, inconsistencies, and ambiguities in IEEE Std 802.15.4™-2015 are corrected in this corrigendum.
June 30, 2017
IEEE Standard for Low-Rate Wireless Networks - Amendment 5: Enabling/Updating the Use of Regional Sub-GHz Bands
The smart utility network (SUN) physical layers (PHYs) in IEEE Std 802.15.4(TM)-2015 are changed by this amendment to enable the use of the 870--876 MHz and 915--921 MHz bands in Europe, the 902--928...
April 14, 2017
IEEE Standard for Low-Rate Wireless Networks--Amendment 4: Higher Rate (2 Mb/s) Physical (PHY) Layer
This amendment defines a physical layer for IEEE Std 802.15.4(TM)-2015, capable of supporting 2 Mb/s data rates, utilizing the 2400-2483.5 MHz band, having backwards-compatibility to, and the same...
February 10, 2017
IEEE Standard for Low-Rate Wireless Networks--Amendment 3: Use of the 865 MHz to 867 MHz Band in India
A physical (PHY) layer enabling the use of the 865 MHz to 867 MHz band in India is defined in this amendment. The supported data rate should be at least 40 kb/s and the typical line-of-sight range...
January 1, 2017
IEEE Approved Draft Standard for Low-Rate Wireless Networks Amendment: Enabling/Updating the Use of Regional Sub-GHz Bands
This amendment defines changes to the IEEE Std 802.15.4-2015 SUN PHYs enabling the use of the 870-876 MHz & 915-921 MHz bands in Europe, the 902-928 MHz band in Mexico, the 902-907.5 MHz & 915-928...
January 1, 2017
IEEE Draft Standard for Low-Rate Wireless Networks: Amendment Enabling Spectrum Resource Measurement Capability
Definitions of MAC related functions to enable spectrum resource management are addressed in this amendment to IEEE Std 802.15.4(TM). It specifies the following:-- Spectrum resource measurements and...
January 1, 2017
IEEE Draft Standard for Low-Rate Wireless Networks: Amendment Enabling Spectrum Resource Measurement Capability
Definitions of MAC related functions to enable spectrum resource management are addressed in this amendment to IEEE Std 802.15.4(TM). It specifies the following:-- Spectrum resource measurements and...
April 29, 2016
IEEE Standard for Low-Rate Wireless Networks -- Amendment 1: Physical Layer Utilizing China Medical Bands
The Ministry of Industry and Information Technology (MIIT) of the People’s Republic of China has approved the 174--216 MHz, 407--425 MHz, and 608--630 MHz bands for medical information transmission....
April 29, 2016
IEEE Standard for Low-Rate Wireless Networks --Amendment 2: Ultra-Low Power Physical Layer
Two alternate physical layers (PHYs), TASK and RS-GFSK, are specified in this amendment in addition to the PHYs of IEEE Std 802.15.4-2015. The amendment also defines the medium access control (MAC)...