IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.12.51/D2.1, Mar 2008
IEEE Draft Standard for Ventilated Dry-Type Power Transformers, 501 kVa and Larger, Three-Phase With High-Voltage 601 to 34500 Volts, Low-Voltage 208Y/120 to 4160 Volts - General Requirements
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-1-5044-3509-3 |
Standard:
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the... View More
Document History
September 6, 2019
IEEE Guide for Mechanical Interchangeability of Ventilated Dry-Type Transformers
Characteristics of ventilated dry-type transformers relating to performance, limited electrical and mechanical interchangeability, as well as recommended practice for installation of equipment are...
May 21, 2019
IEEE Approved Draft Guide for Mechanical Interchangeability of Ventilated Dry Type Transformers
Characteristics of ventilated dry-type transformers relating to performance, limited electrical and mechanical interchangeability, as well as recommended practice for installation of equipment are...
March 9, 2009
IEEE Standard for Ventilated Dry- Type Power Transformers, 501 kVA and Larger, Three-Phase, with High- Voltage 601 V to 34 500 V; Low- Voltage 208Y/120 V to 4160 V- General Requirements
Characteristics relating to performance, limited electrical and mechanical interchangeability, as well as safety of the equipment described, and to assist in the proper selection of such equipment,...
PC57.12.51/D2.1, Mar 2008
January 1, 2008
IEEE Draft Standard for Ventilated Dry-Type Power Transformers, 501 kVa and Larger, Three-Phase With High-Voltage 601 to 34500 Volts, Low-Voltage 208Y/120 to 4160 Volts - General Requirements
This standard is intended to set forth characteristics relating to performance, limited electrical and mechanical interchangeability, and safety of the equipment described, and to assist in the...
January 1, 2007
IEEE Draft Standard for Ventilated Dry-Type Power Transformers, 501 kVa and Larger, Three-Phase With High-Voltage 601 to 34500 Volts, Low-Voltage 208Y/120 to 4160 Volts - General Requirements
A description is not available for this item.
January 1, 1981
American National Standard Requirements for Ventilated Dry-Type Power Transformers, 501 kVA and Larger, Three-Phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 208Y/120 to 4160 Volts
This new dry-type transformer standard describes ventilated dry-type transformers with self-cooled kilovolt-ampere ratings 501 to 7500 and high voltages 601 to 34 500 volts; forced-air-cooled ratings...