IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1394/D2, Apr 2008
IEEE Draft Standard for High Performance Serial Bus
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ISBN (Electronic): | 978-1-5044-2928-3 |
Standard:
This document provides specifications for a high-speed serial bus which supports both asynchronous and isochronous communication and integrates well with most IEEE standard 32-bit and 64-bit... View More
Document History
October 21, 2008
IEEE Standard for a High-Performance Serial Bus
This standard provides specifications for a high-speed serial bus that supports both asynchronous and isochronous communication and integrates well with most IEEE standard 32-bit and 64-bit parallel...
October 21, 2008
IEEE Standard for a High-Performance Serial Bus - Redline
This standard provides specifications for a high-speed serial bus that supports both asynchronous and isochronous communication and integrates well with most IEEE standard 32-bit and 64-bit parallel...
P1394/D2, Apr 2008
January 1, 2008
IEEE Draft Standard for High Performance Serial Bus
This document provides specifications for a high-speed serial bus which supports both asynchronous and isochronous communication and integrates well with most IEEE standard 32-bit and 64-bit parallel...
June 8, 2007
IEEE Standard for a High-Performance Serial Bus--Amendment 3
Supplemental Information for a high-speed serial bus that integrates well with most IEEE standard 32-bit and 64-bit parallel buses is specified. It is intended to extend the usefulness of a low-cost...
January 1, 2007
IEEE Draft Standard for High Performance Serial Bus (Incorporates IEEE 1394A-2000, IEEE 1394B-2002 and IEEE 1394C-2006)
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Amendment Standard for a High Performance Serial Bus-- Amendment 3 (Amendment to IEEE Std 1394-1995 as Amended by IEEE Std 1394A-2000 and IEEE Std 1394B-2002)
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Amendment Standard for a High Performance Serial Bus-- Amendment 3 ( Amendment to IEEE Std 1394-1995 as Amended by IEEE Std 1394A-2000 and IEEE Std 1394B-2002) Superseded by P1394C_D1.2
A description is not available for this item.
January 1, 2006
IEEE Standard for a High-Performance Serial Bus - Amendment 3
Supplemental information for a high-speed serial bus that integrates well with most IEEE standard 32-bit and 64-bit parallel buses is specified. It is intended to extend the usefulness of a low-cost...
December 14, 2002
Standard for High Performance Serial Bus (High Speed Supplement)]
Supplemental information for a high-speed serial bus that integrates well with most IEEE standard 32-bit and 64-bit parallel buses is specified. It is intended to extend the usefulness of a low-cost...
June 30, 2000
IEEE Standard for a High Performance Serial Bus (Amendment)
Amended information for a high-speed Serial Bus that integrates well with most IEEE stan-dard 32-bit and 64-bit parallel buses is specified. This amendment is intended to extend the usefulness of a...
August 30, 1996
IEEE Standard for a High Performance Serial Bus
A high-speed serial bus that interates well with most IEEE standard 32-bit and 64-bit parallel buses, as well as such nonbus interconnects as the IEEE Std 1596-1992, Scalable Coherent Interface, is...