IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.11n_D3.00, Sep 2007
IEEE Draft Standard for Information Technology-Telecommunications and Information Exchange Between Systems--Local and Metropolitan Area Networks--Specific Requirements-- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications: Amendment 4: Enhancements for Higher Throughput
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Physical layer): | 35.100.10 |
| ISBN (Electronic): | 978-1-5044-2648-0 |
Document History
July 17, 2019
IEEE Draft Standard for Information Technology--Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks--Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications--Amendment: Enhanced Throughput for Operation in License-Exempt Bands Above 45 GHz
This amendment defines standardized modifications to both the IEEE 802.11 physical layers (PHY) and the IEEE 802.11 medium access control layer (MAC) that enables at least one mode of operation...
July 17, 2019
IEEE Draft Standard for Information Technology--Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks--Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment: Wake-up radio operation
This amendment defines modifications to both the IEEE 802.11 physical layer (PHY) and the medium access control (MAC) sublayer for wake-up radio operation.
April 12, 2019
IEEE Draft Standard for Information Technology--Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks--Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment: Wake-up radio operation
This amendment defines modifications to both the IEEE 802.11 physical layer (PHY) and the medium access control (MAC) sublayer for wake-up radio operation.
March 12, 2019
IEEE Draft Standard for Information Technology--Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks--Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications--Amendment: Enhanced Throughput for Operation in License-Exempt Bands Above 45 GHz
This amendment defines standardized modifications to both the IEEE 802.11 physical layers (PHY) and the IEEE 802.11 medium access control layer (MAC) that enables at least one mode of operation...
January 17, 2019
IEEE Draft Standard for Information Technology -- Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks -- Specific Requirements - Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications
Technical corrections and clarifications to IEEE Std 802.11 for wireless local area networks (WLANs) as well as enhancements to the existing medium access control (MAC) and physical layer (PHY)...
September 14, 2018
IEEE Draft Standard for Information Technology--Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks--Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications--Amendment: Enhanced Throughput for Operation in License-Exempt Bands Above 45 GHz
This amendment defines standardized modifications to both the IEEE 802.11 physical layers (PHY) and the IEEE 802.11 medium access control layer (MAC) that enables at least one mode of operation...
August 31, 2018
IEEE Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area network--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 5: Preassociation Discovery
Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this...
July 31, 2018
IEEE Draft Standard for Information Technology -- Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks -- Specific Requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment Enhancements for High Efficiency WLAN
This amendment defines modifications to both the IEEE 802.11 physical layer (PHY) and the medium access control (MAC) sublayer for high efficiency operation in frequency bands between 1 GHz and 7.125...
June 15, 2018
IEEE Standard for Information technology-Telecommunications and information exchange between systems Local and metropolitan area networks-Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 4: Enhancements for Transit Links Within Bridged Networks
Protocols, procedures, and managed objects to enhance the ability of IEEE 802.11™ media to provide transit links internal to IEEE 802.1Q™ bridged networks are specified in this amendment to IEEE Std...
May 15, 2018
ISO/IEC/IEEE - International Standard - Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements--Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications
Technical corrections and clarifications to IEEE Std 802.11 for wireless local area networks (WLANs) as well as enhancements to the existing medium access control (MAC) and physical layer (PHY)...
April 18, 2018
IEEE Standard for Information Technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Enhancements for Very High Throughput to Support Chinese Millimeter Wave Frequency Bands (60 GHz and 45 GHz)
The IEEE 802.11™ directional multi-gigabit (DMG) physical layer (PHY) and the medium access control (MAC) layer are modified by this amendment to IEEE Std 802.11™-2016 to enable operation in the...
January 1, 2018
IEEE Approved Draft Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Pre-Association Discovery
Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this...
January 1, 2018
IEEE Draft Standard for Information Technology -- Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks -- Specific Requirements - Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications
Technical corrections and clarifications to IEEE Std 802.11 for wireless local area networks (WLANs) as well as enhancements to the existing medium access control (MAC) and physical layer (PHY)...
December 23, 2017
IEEE Draft Standard for Telecommunications and information exchange between systems - Local and metropolitan area networks-- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications - Amendment 4: Enhancements For Transit Links Within Bridged Networks
Protocols, procedures, and managed objects to enhance the ability of IEEE 802.11™ media to provide transit links internal to IEEE 802.1Q™ bridged networks are specified in this amendment to IEEE Std...
December 21, 2017
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Pre-Association Discovery
Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this...
December 8, 2017
IEEE Draft Standard for Information Technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 5: Enhancements for Very High Throughput to Support Chinese Millimeter Wave Frequency Bands(60 GHz and 45 GHz)
The IEEE 802.11™ directional multi-gigabit (DMG) physical layer (PHY) and the medium access control (MAC) layer are modified by this amendment to IEEE Std 802.11™-2016 to enable operation in the...
April 30, 2017
IEEE Standard for Information technology--Telecommunications and information exchange between systems - Local and metropolitan area networks--Specific requirements - Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 2: Sub 1 GHz License Exempt Operation
Modifications to both the IEEE 802.11(TM) physical layer (PHY) and the medium access control (MAC) sublayer to enable operation of license-exempt IEEE 802.11 wireless networks in frequency bands...
January 1, 2017
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Pre-Association Discovery
Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this...
January 1, 2017
IEEE Draft Standard for Information Technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 5: Enhancements for Very High Throughput to Support Chinese Millimeter Wave Frequency Bands(60 GHz and 45 GHz).
This amendment defines modifications to the IEEE P802.11ad Physical (PHY) layer and the Medium Access Control (MAC) layer to enable operation in the Chinese millimeter wave frequency band at around...
January 1, 2017
IEEE Draft Standard for Information Technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 5: Enhancements for Very High Throughput to Support Chinese Millimeter Wave Frequency Bands(60 GHz and 45 GHz).
The IEEE 802.11(TM) directional multi-gigabit (DMG) physical layer (PHY) and the medium access control (MAC) layer are modified by this amendment to IEEE Std 802.11(TM)-2016 to enable operation in...
January 1, 2017
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Pre-Association Discovery
Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this...
January 1, 2017
IEEE Draft Standard for Information Technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 5: Enhancements for Very High Throughput to Support Chinese Millimeter Wave Frequency Bands(60 GHz and 45 GHz).
This amendment defines modifications to the IEEE P802.11ad Physical (PHY) layer and the Medium Access Control (MAC) layer to enable operation in the Chinese millimeter wave frequency band at around...
January 1, 2017
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Pre-Association Discovery
Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this...
January 1, 2017
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Pre-Association Discovery
Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this...
January 1, 2017
IEEE Draft Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) Specifications Amendment 3: Pre-Association Discovery
Modifications to IEEE Std 802.11™-2016, above the physical layer (PHY), to enable delivery of preassociation service discovery information to IEEE 802.11 stations (STAs) are defined in this...