IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.12.38/D6.1, Aug 2006
IEEE Draft Standard for Padmounted Type, Self-Cooled, Single Phase Distribution Transformers; High Voltage, 34 500 GrdY/19 920 Volts and Below, Low Voltage, 240/120 Volts; 167 kVa and Smaller
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-1-5044-2630-5 |
Document History
March 24, 2017
IEEE Standard for Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below - Corrigendum 1: Figure 1A
Identified in the 2014 published version of IEEE Std C57.12.38 is an error. Tw0 dimensions were provided for the high-voltage bushing height above the base of the transformer. The lower dimension...
January 1, 2016
IEEE Approved Draft Standard for Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below - Corrigendum 1: Correct an omission in the label of Figure 1.
An error has been identified in the 2014 published version of IEEE Std C57.12.38(TM). Two dimensions were provided for the high voltage bushing height above the base of the transformer. The lower...
September 5, 2014
IEEE Standard for Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below
Certain electrical, dimensional, and mechanical characteristics are covered in this standard, and certain safety features of single-phase, 60-Hz, mineral-oil-immersed, self-cooled, pad-mounted,...
September 5, 2014
IEEE Approved Draft Standard for Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers; High Voltage, 34 500 GrdY/19 920 V and Below, Low Voltage, 480/240 V; 250 kVA and Smaller
Certain electrical, dimensional, and mechanical characteristics are covered in this standard, and certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled, pad-mounted,...
September 5, 2014
IEEE Standard for Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers 250 kVA and Smaller: High Voltage, 34 500 GrdY/19 920 V and Below; Low Voltage, 480/240 V and Below
Certain electrical, dimensional, and mechanical characteristics are covered in this standard, and certain safety features of single-phase, 60-Hz, mineral-oil-immersed, self-cooled, pad-mounted,...
November 30, 2009
IEEE Standard for Pad-Mounted-Type, Self-Cooled, Single-Phase Distribution Transformers; High Voltage, 34 500 GrdY/19 920 V and Below, Low Voltage, 240/120 V; 167 kVA and Smaller
Certain electrical, dimensional, and mechanical characteristics are covered in this standard, and certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled, pad-mounted,...
January 1, 2009
IEEE Draft Standard for Padmounted Type, Self-Cooled, Single Phase Distribution Transformers; High Voltage, 34 500 GrdY/19 920 Volts and Below, Low Voltage, 240/120 Volts; 167 kVa and Smaller
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz., mineral-oil-immersed, self cooled,...
January 1, 2009
IEEE Draft Standard for Padmounted Type, Self-Cooled, Single Phase Distribution Transformers; High voltage, 34 500 GrdY/19 920 Volts and below, Low voltage, 240/120 Volts; 167 kVA and smaller
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz., mineral-oil-immersed, selfcooled,...
PC57.12.38/D6.1, Aug 2006
January 1, 2007
IEEE Draft Standard for Padmounted Type, Self-Cooled, Single Phase Distribution Transformers; High Voltage, 34 500 GrdY/19 920 Volts and Below, Low Voltage, 240/120 Volts; 167 kVa and Smaller
A description is not available for this item.