IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1671.3/D6, May 2007

Unapproved IEEE Draft Trial-Use Standard for Standard Automatic Test Markup Language (ATML) for Exchanging Automatic Test Information Via XML (Xtensible Markup Language): Exchanging UUT (Unit-Under-Test) Description Information

inactive
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 1 January 2007
Status: inactive
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ISBN (Electronic): 978-1-5044-3091-3

Document History

September 11, 2017
IEEE Draft Standard for Automatic Test Markup Language (ATML) Unit Under Test (UUT) Description
An exchange format utilizing Extensible Markup Language (XML) for both the static description of unit under test (UUT) and the specific description of UUT instance information is defined in this...
January 1, 2017
IEEE Draft Standard for Automatic Test Markup Language (ATML) Unit Under Test (UUT) Description
A description is not available for this item.
January 1, 2017
IEEE Draft Standard for Automatic Test Markup Language (ATML) Unit Under Test (UUT) Description
A description is not available for this item.
March 28, 2008
IEEE Standard for Automatic Test Markup Language (ATML) for Exchanging Automatic Test Information via XML (eXtensible Markup Language): Exchanging UUT (Unit Under Test) Description Information
This document specifies an exchange format, using XML, for identifying all of the hardware, software, and documentation associated with a unit under test (UUT). This UUT may be tested and diagnosed...
P1671.3/D6, May 2007
January 1, 2007
Unapproved IEEE Draft Trial-Use Standard for Standard Automatic Test Markup Language (ATML) for Exchanging Automatic Test Information Via XML (Xtensible Markup Language): Exchanging UUT (Unit-Under-Test) Description Information
A description is not available for this item.
January 1, 2007
IEEE Draft Trial-Use Standard for Standard Automatic Test Markup Language (ATML) for Exchanging Automatic Test Information Via XML (Xtensible Markup Language): Exchanging UUT (Unit-Under-Test) Description Information
This document specifies an exchange format, utilizing XML, for identifying all of the hardware, software and documentation associated with a unit under test (UUT). This UUT may be tested and...
Advertisement