IEEE - Institute of Electrical and Electronics Engineers, Inc. - P125/D8.6, Mar 2007
Unapproved IEEE Draft Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| ICS Code (Hydraulic energy engineering): | 27.140 |
| ISBN (Electronic): | 978-1-5044-2911-5 |
Document History
December 30, 2013
SDTV Component Video Signal Coding 4:4:4 and 4:2:2 for 13.5 MHz and 18 MHz Systems
This standard defines the digital video coding for 4:4:4 and 4:2:2 color spaces and a virtual parallel interface for 525/625-line interlaced systems. Two luma sampling rates are defined: 13.5 MHz and...
October 26, 2007
IEEE Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators
This recommended practice is intended to assist users with the preparation of procurement specifications for electric-hydraulic speed governors. Remarks: Revision of ANSI/IEEE Std 125-1988
P125/D8.6, Mar 2007
January 1, 2007
Unapproved IEEE Draft Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators
A description is not available for this item.
January 1, 2006
IEEE Draft Recommended Practice for Preparation of Equipment Speicfications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators
A description is not available for this item.
September 12, 1995
For Television — Component Video Signal 4:2:2 — Bit-Parallel Digital Interface
This standard defines an interface for system M (525/60) digital television equipment based on ITU-R BT.601. The standard has application in the television studio over distances up to 300 m (1000...
October 31, 1988
IEEE Recommended Practice for Preparation of Equipment Specifications for Speed-Governing of Hydraulic Turbines Intended to Drive Electric Generators
This recommended practice is intended to assist users with the preparation of procurement specifications for electric-hydraulic speed governors. Remarks: Superseded by IEEE Std 125-2007
April 28, 1977
IEEE Recommended Practice for Preparation of Equipment Specifications for Speed Governining of Hydraulic Turbines Intended to Drive Electric Generators
The recommended specification was updated to include the latest practices on the North American continent and the title was changed from a recommended specification to a "Recommended Practice for...