IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.45/D8, Oct 2006
Approved IEEE Draft Standard Specifications for High Voltage Distribution Class Enclosed Single-Pole Air Switches With Rated Voltages From 1 Through 8.3 kV (Revision of ANSI C37.45-1981)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-1-5044-3470-6 |
Document History
November 29, 2016
IEEE Standard for Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
Specifications for high-voltage (above 1000 V) distribution class enclosed single-pole air switches and associated accessories with rated voltages from 1 kV through 8.3 kV are established. All of...
January 1, 2016
IEEE Approved Draft Standard Design Tests and Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
Specifications for high-voltage (above 1000 V) distribution class enclosed single-pole air switches and associated accessories with rated voltages from 1 kV through 8.3 kV are established. All of...
January 1, 2015
IEEE Draft Standard Design Tests and Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
Specifications for high-voltage (above 1000 V) distribution class enclosed single-pole air switches and associated accessories with rated voltages from 1 kV through 8.3 kV are established. All of...
September 20, 2007
IEEE Standard Specifications for High Voltage Distribution Class Enclosed Single-Pole Air Switches with Rated Voltages from 1 through 8.3 kV
IEEE specifications for high-voltage (above 1000 V) distribution class enclosed single-pole air switches and associated accessories with rated voltages from 1 kV through 8.3 kV are established. All...
PC37.45/D8, Oct 2006
January 1, 2007
Approved IEEE Draft Standard Specifications for High Voltage Distribution Class Enclosed Single-Pole Air Switches With Rated Voltages From 1 Through 8.3 kV (Revision of ANSI C37.45-1981)
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Standard Specifications for High Voltage Distribution Class Enclosed Single-Pole Air Switches With Rated Voltages From 1 Through 8.3 kV (Revision of ANSI C37.45-1981)
This standard establishes specifications for high voltage (above 1000 volts) distribution class enclosed single-pole air switches and associated accessories with rated voltages from 1 through 8.3 Kv....
January 1, 1981
American National Standard Specifications for Distribution Enclosed Single-Pole Air Switches
This standard is a revision of American National Standard Specifications for Distribution Enclosed Single-Pole Air Switches, ANSI C37.45-1969, to bring it up to date and in line with present day...
January 1, 1981
American National Standard Specifications for Distribution Enclosed Single-Pole Air Switches
A description is not available for this item.
June 29, 1962
American Standard Specifications for Distribution Enclosed Single Pole Air Switches
A description is not available for this item.