IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.1ak/D8.0, Nov 2006
Approved Draft IEEE Standard for Local and Metropolitan Area Networks Virtual Bridged Local Area Networks Amendment 07: Multiple Registration Protocol (Amendment to 802.1Q-2005)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ISBN (Electronic): | 978-1-5044-2561-2 |
Document History
January 1, 2008
IEEE Draft Standard for Local and Metropolitan Area Networks--Virtual Bridged Local Area Networks--Amendment 07: Multiple Registration Protocol-Corrigendum 1: Corrections to the Multiple Registration Protocol (Corrigendum to IEEE 802.1 ak-2007)
The existing PDU format defined in IEEE Std 802.1ak is incorrect, and in its current form, cannot be interpreted by the protocol state machines. The changes defined in this corrigendum make...
January 1, 2008
IEEE Draft Standard for Local and Metropolitan Area Networks-- Virtual Bridged Local Area Networks -- Amendment 6: Provider Backbone Bridges (IEEE Draft Amendment to IEEE Std 802.1Q -REV)
This amendment defines an architecture and bridge protocols for interconnection of multiple Provider Bridged Networks, allowing a Provider to support up to 224 service instances.
P802.1ak/D8.0, Nov 2006
January 1, 2007
Approved Draft IEEE Standard for Local and Metropolitan Area Networks Virtual Bridged Local Area Networks Amendment 07: Multiple Registration Protocol (Amendment to 802.1Q-2005)
A description is not available for this item.
January 1, 1999
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Standard for Interoperable LAN/MAN Security (SILS) - Security Architecture Framework
An architectural description of the functions and location of standard for interoperable LAN/MAN security (SILS) components is provided. The SILS components and their relationships to applications,...
January 1, 1998
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Standard for Interoperable LAN/MAN Security (SILS) - Key Management (Clause 3)
A cryptographic key management model and a key management OSI Basic Reference Model Application Layer protocol are specified.
January 1, 1998
IEEE Standards for Local and Metropolitan Area Networks: Standard for Interoperable LAN/MAN Security (SILS)
IEEE standard 802.10 provides specifications for an interoperable data link layer security protocol and associated security services. The secure data exchange (SDE) protocol is supported by an...
January 1, 1996
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Standard for Interoperable LAN/MAN Security (SILS): Secure Data Exchange (SDE)-Security Label (Annexes 2I, 2J, and 2K)
A security label option that can be used to implement rule-based access controls for the protection of IEEE 802 local area networks (LANs) and metropolitan area networks (MANs) is defined....
January 1, 1994
IEEE Standards for Local and Metropolitan Area Networks: Supplements to Standard for Interoperable LAN/MAN Security (SILS) Secure Data Exchange (SDE) Sublayer Management (Subclause 2.8) and Recommended Practice for SDE on Ethernet V2.0 in IEEE 802 LAMS (Annex 2H)
A description is not available for this item.