IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1115a/D4, Feb 2007
Unapproved IEEE Draft Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications Amendment 1: Additional Discussion on Sizing Margins
inactive
-
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
| ISBN (Electronic): | 978-1-5044-6025-5 |
Document History
November 21, 2014
IEEE Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications
The sizing of nickel-cadmium batteries used in standby operation for stationary applications is discussed in this recommended practice.
November 21, 2014
IEEE Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications - Redline
The sizing of nickel-cadmium batteries used in standby operation for stationary applications is discussed in this recommended practice.
October 21, 2014
IEEE Approved Draft Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications
This recommended practice covers the sizing of nickel-cadmium batteries used in standby operation for stationary applications.
June 24, 2014
IEEE Draft Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications
This recommended practice covers the sizing of nickel-cadmium batteries used in standby operation for stationary applications.
July 17, 2013
IEEE Draft Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications
This recommended practice covers the sizing of nickel-cadmium batteries used in standby operation for stationary applications.
July 20, 2007
IEEE Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications Amendment 1: Additional Discussion on Sizing Margins
This amendment provides additional guidance on sizing margins that may be applied when nickel-cadmium batteries are used in stationary applications involving an element of charge-discharge cycling.
P1115a/D4, Feb 2007
January 1, 2007
Unapproved IEEE Draft Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications Amendment 1: Additional Discussion on Sizing Margins
A description is not available for this item.
January 1, 2007
Approved IEEE Draft Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications Amendment 1: Additional Discussion on Sizing Margins
A description is not available for this item.
January 1, 2006
IEEE Draft Recommended Practice for Sizing Nickel- Cadmium Batteries for Stationary Applications Amendment 1: Additional Discussion on Sizing Margins
A description is not available for this item.
September 11, 2000
IEEE Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications
The sizing of nickel-cadmium batteries used in full float operation for stationary applications is covered in this recommended practice.
September 11, 2000
IEEE Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications
The sizing of nickel-cadmium batteries used in full float operation for stationary applications is covered in this recommended practice.
February 12, 1993
IEEE Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications
Superseded by 1115-2000. Methods for defining the dc load and for sizing a nickel-cadmium battery to supply that load are described. Installation, maintenance, qualification, testing procedures, and...