IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.09-1999/Cor 1/D7.2, Nov 2006
Unapproved IEEE Draft Standard Test Procedure for Ac High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Corrigendum 1 (Corrigendum to IEEE C37.09-1999)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
Document History
April 11, 2019
IEEE Standard Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V
The testing procedures for all high-voltage circuit breakers that include voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in IEEE Std...
April 11, 2019
IEEE Standard Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V - Redline
The testing procedures for all high-voltage circuit breakers that include voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in IEEE Std...
December 4, 2018
IEEE Approved Draft Standard Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage above 1000V
The testing procedures for all high-voltage circuit breakers that include voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in IEEE Std...
July 10, 2018
IEEE Draft Standard Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage above 1000V
The testing procedures for all high-voltage circuit breakers that include voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in IEEE Std...
December 4, 2017
IEEE Draft Standard Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage above 1000V
The testing procedures for all high-voltage circuit breakers that include voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in IEEE Std...
March 29, 2017
IEEE Draft Standard Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage above 1000V
The testing procedures for all high-voltage circuit breakers that include voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in IEEE Std...
July 26, 2016
IEEE Draft Standard Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage above 1000V
The testing procedures for all high-voltage circuit breakers that include voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in IEEE Std...
May 13, 2011
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis -- Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
The descriptions of the standard transient recovery voltage (TRV) envelopes and ratings are changed in this amendment. This is applicable for ac high-voltage circuit breakers rated above 1000 V and...
October 5, 2010
IEEE Draft Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
This standard is revised to change the descriptions of the standard transient recoveryvoltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers ratedabove 1000 V and...
September 9, 2010
IEEE Draft Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
This standard is revised to change the descriptions of the standard transient recoveryvoltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers ratedabove 1000 V and...
January 1, 2009
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
This standard is revised to change the descriptions of the standard transient recovery voltage (TRV) envelope and ratings. This is applicable for ac high-voltage circuit breakers rated above 1000 V...
May 2, 2007
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Corrigendum 1
This corrigendum corrects technical and other non-editorial errors made during the preparation of IEEE Std C37.09-1999 latest version, second printing 19 December 2005, which covers test procedures...
January 1, 2007
Approved IEEE Draft Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis---Amendment 1: Capacitance Current Switching
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis---Amendment 1: Capacitance Current Switching (Superseded by Approved IEEE Draft PC37.09a/D13)
A description is not available for this item.
PC37.09-1999/Cor 1/D7.2, Nov 2006
January 1, 2006
Unapproved IEEE Draft Standard Test Procedure for Ac High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis - Corrigendum 1 (Corrigendum to IEEE C37.09-1999)
A description is not available for this item.
September 16, 2005
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis— Amendment 1: Capacitance Current Switching
A revision to the capacitance current switching standards is included in this amendment.
January 1, 2004
Unapproved IEEE Draft Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis---Amendment 1: Capacitance Current Switching (Superseded by Approved IEEE Draft PC37.09a/D13)
A description is not available for this item.
March 28, 2000
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
The testing procedures for all high-voltage circuit breakers that include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in ANSI...
August 11, 1991
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
Superseded by C37.09-1999. Supplement to IEEE C37.09-1979 Available at no charge Abstract: This supplement to C37.09-1979 adds a paragraph at the end of 4.6.5.4, contains a new section for the...
January 1, 1991
Supplement to IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
November 18, 1985
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This supplement to IEEE C37.09-1979 replaces 4.6.5.3 (2).
June 30, 1984
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
The required load-current switching capability and life are defined, and load-current switching tests are specified.
November 28, 1980
IEEE Standard Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
The various tests that are made on AC high-voltage circuit breakers are summarized. Accepted methods used in making the tests are described, and the tests that will demonstrate ratings under...