IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.72/D2
IEEE Draft Guide for the Application of Surge Protective Devices for Low Voltage (1000 Volts Or Less) AC Power Circuits
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-1-5044-3540-6 |
Standard:
The transient overvoltages or surge events that are described and discussed in this guide are those that originate outside of a building or facility and impinge on a power distribution system... View More
Document History
June 16, 2020
IEEE Approved Draft Guide for the Application of Surge Protective Devices for Low Voltage (1000 Volts or Less) AC Power Circuits Amendment: SPD Disconnector Application Considerations and Coordination for use in Low Voltage AC (1000 V or Less, 50 or 60 Hz) Power Circuits
The scope of this amendment is to define the application considerations for SPD Disconnectors and the coordination of these devices in Low Voltage AC Power Circuits. Application consideration...
February 9, 2018
IEEE Draft Guide for the Application of Surge Protective Devices for Low Voltage (1000 Volts or Less) AC Power Circuits Amendment: SPD Disconnector Application Considerations and Coordination for use in Low Voltage AC (1000 V or Less, 50 or 60 Hz) Power Circuits
The scope of this amendment is to define the application considerations for SPD Disconnectors and the coordination of these devices in Low Voltage AC Power Circuits. Application consideration...
June 10, 2016
IEEE Guide for the Application of Surge-Protective Devices for Use on the Load Side of Service Equipment in Low-Voltage (1000 V or Less, 50 Hz or 60 Hz) AC Power Circuits
Guidance is provided to specifiers, users and manufacturers of surge-protective devices (SPDs) about the application considerations of SPDs to power distribution systems and associated equipment....
October 27, 2015
IEEE Draft Guide for the Application of Surge-Protective Devices for Use on the Load Side of the Service Equipment in Low Voltage (1000 V or Less, 50 or 60 Hz) AC Power Circuits
Guidance is provided to specifiers, users and manufacturers of surge-protective devices (SPDs) about the application considerations of SPDs to power distribution systems and associated equipment....
January 1, 2015
IEEE Draft Guide for the Application of Surge-Protective Devices for Use on the Load Side of the Service Equipment in Low Voltage (1000 V or Less, 50 or 60 Hz) AC Power Circuits
Guidance is provided to specifiers, users and manufacturers of surge-protective devices (SPDs) about the application considerations of SPDs to power distribution systems and associated equipment....
September 4, 2014
IEEE Draft Guide for the Application of Surge-Protective Devices for Use on the Load Side of the Service Equipment in Low Voltage (1000 V or Less, 50 or 60 Hz) AC Power Circuits
Guidance is provided to specifiers, users and manufacturers of surge-protective devices (SPDs) about the application considerations of SPDs to power distribution systems and associated equipment....
August 3, 2007
IEEE Guide for the Application of Surge Protective Devices for Low Voltage (1000 Volts or Less) AC Power Circuits
Information is provided to specifiers and users of surge-protective devices (SPDs) about the application considerations of SPDs associated with power distribution systems within North America. This...
PC62.72/D2
January 1, 2006
IEEE Draft Guide for the Application of Surge Protective Devices for Low Voltage (1000 Volts Or Less) AC Power Circuits
The transient overvoltages or surge events that are described and discussed in this guide are those that originate outside of a building or facility and impinge on a power distribution system through...
January 1, 2006
IEEE Draft Guide for the Application of Surge Protective Devices for Low Voltage (1000 Volts Or Less) AC Power Circuits
The transient overvoltages or surge events that are described and discussed in this guide are those that originate outside of a building or facility and impinge on a power distribution system through...