IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.117/D7.0
Guide for the Application of Protective Relays Used for Abnormal Frequency Load Shedding and Restoration Sponsored by the Power Systems Relaying Committee of the IEEE Power Engineering Society
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| ICS Code (Relays): | 29.120.70 |
| ISBN (Electronic): | 978-1-5044-3428-7 |
Standard:
This project will develop a Guide for the application of protective relays used for load shedding and restoration during electric power system abnormal frequency conditions. It will present... View More
Document History
August 24, 2007
IEEE Guide for the Application of Protective Relays Used for Abnormal Frequency Load Shedding and Restoration
Information on the application of under frequency load shedding and restoration to ac power systems is compiled in this guide. Various system conditions that may require the use of under frequency...
PC37.117/D7.0
January 1, 2006
Guide for the Application of Protective Relays Used for Abnormal Frequency Load Shedding and Restoration Sponsored by the Power Systems Relaying Committee of the IEEE Power Engineering Society
This project will develop a Guide for the application of protective relays used for load shedding and restoration during electric power system abnormal frequency conditions. It will present...