IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.013a/D6
Unapproved Draft IEEE Standard for AC High Voltage Generator Circuit Breakers Rated on a Symmetrical Current Basis Amendment 1: Supplement for Use With Generators Rated 10-100 Mva
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| ICS Code (Switches): | 29.120.40 |
| ISBN (Electronic): | 978-1-5044-2478-3 |
Document History
October 30, 2015
IEEE Approved Draft International Standard for High-Voltage Switchgear and Controlgear - Part 37-013: Alternating-current generator circuit-breakers
This part of IEC 62271 is applicable to three-phase a.c. high-voltage generator circuitbreakers,hereafter called generator circuit-breaker, designed for indoor or outdoor installationand for...
October 30, 2015
IEEE/IEC International Standard for High-voltage switchgear and controlgear -- Part 37-013: Alternating-current generator circuit-breakers
This part of IEC 62271 is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for...
June 6, 2007
IEEE Standard for AC High Voltage Generator Circuit Breakers Rated on a Symmetrical Current Basis - Amendment 1: Supplement for Use with Generators Rated 10-100 MVA
This amendment includes special requirements better suited for generator circuit breakers used to protect smaller generators rated between 10 MVA and 50 MVA and between 50 MVA and 100 MVA. It is...
PC37.013a/D6
January 1, 2006
Unapproved Draft IEEE Standard for AC High Voltage Generator Circuit Breakers Rated on a Symmetrical Current Basis Amendment 1: Supplement for Use With Generators Rated 10-100 Mva
A description is not available for this item.
January 1, 2005
Unapproved Draft IEEE Standard for AC High Voltage Generator Circuit Breakers Rated on a Symmetrical Current Basis Amendment 1: Supplement for Use With Generators Rated 10-100 Mva
A description is not available for this item.
January 1, 2002
Unapproved Draft IEEE Standard for AC High Voltage Generator Circuit Breakers Rated on a Symmetrical Current Basis Amendment 1: Supplement for Use With Generators Rated 10-100 Mva
A description is not available for this item.
December 5, 1997
IEEE Standard for AC High-Voltage Generator Circuit Breakers Rated on a Symmetrical Current Basis
Ratings, performance requirements, and compliance test methods are provided for ac high-voltage generator circuit breakers rated on a symmetrical current basis that are installed between the...
October 13, 1993
IEEE Standard for AC High Voltage Generator Circuit Breakers Rated on a Symmetrical Current Basis
Ratings, performance requirements, and compliance test methods are provided for ac high-voltage generator circuit breakers rated on a symmetrical current basis that are installed between the...
March 8, 1990
IEEE Standard for AC High-Voltage Generator Circuit Breakers Rated on a Symmetrical Current Basis
This standard applies to all AC high-voltage generator circuit breakers rated on a symmetrical current basis, with rated maximum voltage 15.8 kV and above with a continuous current rating of 6.3 kA...