IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1528a/D2.0
Unapproved Draft IEEE Recommended Practice for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Head From Wireless Communications Devices -- Amendment 1: Include CAD File for Human Head Model (SAM Phantom) (Amendment to IEEE 1528-2003) Replaced by Approved IEEE Draft
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Mobile services in general): | 33.070.01 |
| ISBN (Electronic): | 978-1-5044-4035-6 |
Document History
December 2, 2019
IEC/IEEE Draft Recommended Practice for Measurement Procedures for the Assessment of Specific Absorption Rate (SAR) of Human Exposure to Radio Frequency Fields From Hand-Held and Body-Worn Wireless Communication Devices (Frequency Range of 4 MHz to 10 GHz)
A description is not available for this item.
August 27, 2019
IEEE Draft Recommended Practice for Measurement Procedures for the Assessment of Specific Absorption Rate (SAR) of Human Exposure to Radio Frequency Fields From Hand-Held and Body-Worn Wireless Communication Devices (Frequency Range of 4 MHz to 10 GHz)
A description is not available for this item.
September 6, 2013
IEEE Recommended Practice for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Head from Wireless Communications Devices: Measurement Techniques
Protocols and test procedures are specified for the measurement of the peak spatial-average SAR induced inside a simplified model of the head of users of certain handheld radio transceivers. These...
March 30, 2013
IEEE Draft Recommended Practice for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Head from Wireless Communications Devices: Measurement Techniques
IEEE Std 1528-200X specifies protocols and test procedures for the measurement ofthe peak spatial-average SAR induced inside a simplified model of the head of users of certainhandheld radio...
February 24, 2006
IEEE Recommended Practice for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Head from Wireless Communications Devices: Measurement Techniques - Amendment 1: CAD File for Human Head Model (SAM Phantom)
Amendment to IEEE Std 1528-2003. This amendment to IEEE Std 1528 addresses certain text ambiguities in IEEE Std 1528-2003 and provides a CAD data file for the human head model from the original...
January 1, 2005
Approved Draft IEEE Recommended Practice for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Head From Wireless Communications Devices -- Amendment 1: Include CAD File for Human Head Model (SAM Phantom) (Amendment to IEEE 1528-2003) Replaced by 1528A-2005
A description is not available for this item.
P1528a/D2.0
January 1, 2005
Unapproved Draft IEEE Recommended Practice for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Head From Wireless Communications Devices -- Amendment 1: Include CAD File for Human Head Model (SAM Phantom) (Amendment to IEEE 1528-2003) Replaced by Approved IEEE Draft
A description is not available for this item.
December 19, 2003
IEEE Recommended Practice for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Head from Wireless Communications Devices: Measurement Techniques
IEEE Std 1528-2003 specifies protocols and test procedures for the measurement of the peak spatial-average SAR induced inside a simplified model of the head of users of certain handheld radio...