IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.13.2/D4
Unapproved IEEE Draft Standard Conformance Test Procedure for Instrument Transformers (Replaced by C57.13.2-2005)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ISBN (Electronic): | 978-1-5044-3516-1 |
Document History
January 1, 2005
IEEE Standard Conformance Test Procedure for Instrument Transformers
Test requirements for conducting conformance tests on instrument transformers used on 60 Hz primary systems with voltages from 600 V through 38 kV are covered. This standard also covers selection of...
PC57.13.2/D4
January 1, 2004
Unapproved IEEE Draft Standard Conformance Test Procedure for Instrument Transformers (Replaced by C57.13.2-2005)
A description is not available for this item.
July 10, 1992
IEEE Standard Conformance Test Procedures for Instrument Transformers
Conformance test requirements are provided for current and inductively-coupled voltage transformers used for measurement and control functions in unit substations at primary system voltages above 600...
November 30, 1988
American National Standard Conformance Test Procedures for Instrument Transformers
The purpose of this standard is to cover conformance test requirements for current and inductively coupled voltage transformers used for measurement and control functions in unit substations at...