IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC50.12/D10
Approved IEEE Draft Standard for Salient-Pole 50 and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 Mva and Above Revision of ANSI C50.12-1982
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| ICS Code (Generators): | 29.160.20 |
| ISBN (Electronic): | 978-1-5044-3482-9 |
Document History
February 15, 2006
IEEE Standard for Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 MVA and Above
The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic...
PC50.12/D10
January 1, 2004
Approved IEEE Draft Standard for Salient-Pole 50 and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 Mva and Above Revision of ANSI C50.12-1982
A description is not available for this item.